location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus PRO BLK VIDEO CAMERA CASE Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO BLK VIDEO CAMERA CASE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPBP01
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus PRO BLK VIDEO CAMERA CASE Black :
The short editorial description of Targus PRO BLK VIDEO CAMERA CASE Black

PRO BLK VIDEO CAMERA CASE SMALL NS (NMS)
More>>>
Targus PRO BLK VIDEO CAMERA CASE Black:
The official marketing text of Targus PRO BLK VIDEO CAMERA CASE Black as supplied by the manufacturer

The Pro Black Photo/Video Camera case features rugged koskin and nylon twill exterior, a ‘suspension’ comfort shoulder strap, zippered front pocket, hi-density foam padding and a plush interior lining for your video camera. This video camera case also features three adjustable compartment dividers, interior zippered mesh pockets, and Durafeet™.
Designed to protect and transport your video camera and accessories
Cutting edge functionality and dramatic style
Nylon belt loop with Velcro and snap closure
Mesh pocket for blank tapes
Protective overlap closure
Shoulder ‘suspension’ comfort strap
Front zipped accessory pocket
Front and side pockets for spare batteries
Interior power supply compartment
Durafeet™

Short summary description Targus PRO BLK VIDEO CAMERA CASE Black:
This short summary of the Targus PRO BLK VIDEO CAMERA CASE Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus PRO BLK VIDEO CAMERA CASE, Black

Long summary description Targus PRO BLK VIDEO CAMERA CASE Black:
This is an auto-generated long summary of Targus PRO BLK VIDEO CAMERA CASE Black based on the first three specs of the first five spec groups.

Targus PRO BLK VIDEO CAMERA CASE. Product color: Black

Features
Product color *
Black
Weight & dimensions
Weight
20.5 oz (580 g)
Other features
Dimensions (WxDxH)
8.07 x 6.1 x 5.31" (205 x 155 x 135 mm)
Country Distributor
United Kingdom 1 distributor(s)