location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic USB 2.0 Storage Box 5.25”

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Storage Box 5.25”
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIDE525U show
Show alternative article codes used in the online market place
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Conceptronic USB 2.0 Storage Box 5.25” :
The short editorial description of Conceptronic USB 2.0 Storage Box 5.25”

USB 2.0 Storage Box 5.25”
More>>>
Conceptronic USB 2.0 Storage Box 5.25”:
The official marketing text of Conceptronic USB 2.0 Storage Box 5.25” as supplied by the manufacturer

Easily connect an external CD-ROM/RW, DVD-ROM/RW or hard disk to a PC or notebook.
With this External USB 2.0 5.25”storage box it is easy to add an CD-ROM RW, DVD-ROM/RW or hard disk without opening your computer. This solid and strong case supports USB 2.0 and ensures high speed datatransfer. The 5.25”storage box is perfect for transfering data, making backups and using it on different computers.

Short summary description Conceptronic USB 2.0 Storage Box 5.25”:
This short summary of the Conceptronic USB 2.0 Storage Box 5.25” data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic USB 2.0 Storage Box 5.25”, Windows 98/Me/2000/XP Mac OS 8.6 +, USB 2.0

Long summary description Conceptronic USB 2.0 Storage Box 5.25”:
This is an auto-generated long summary of Conceptronic USB 2.0 Storage Box 5.25” based on the first three specs of the first five spec groups.

Conceptronic USB 2.0 Storage Box 5.25”. Compatible operating systems: Windows 98/Me/2000/XP Mac OS 8.6 +, I/O ports: USB 2.0

Ports & interfaces
USB 2.0 ports quantity
1
Other features
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 8.6 +
I/O ports
USB 2.0
Brand Image Article code product Stock Price from
Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5" Conceptronic Grab'n'GO Multi Connect 3.5” Harddisk Box Black 3.5"
(show image)
CHD3CU Grab'n'GO Multi Connect 3.5” Harddisk Box 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic External USB 2.0 Hard Disk Box Silver 2.5" Conceptronic External USB 2.0 Hard Disk Box Silver 2.5"
(show image)
CHD2U External USB 2.0 Hard Disk Box 0.00
(excl. VAT)
0 (incl. VAT)