location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eTrex Summit HC, Atlantic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPIREC0100063301
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking)
  • - 176 x 220 pixels
  • - Alkaline
Long product name Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g) :
The short editorial description of Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g)

eTrex Summit HC, 256 level color TFT, 176 x 220 pixels, 24 MB internal, 50 Routes, 500 Waypoints
More>>>
Short summary description Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g):
This short summary of the Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin eTrex Summit HC, Atlantic, Internal storage, 176 x 220 pixels, LCD, Alkaline, AA, 14 h

Long summary description Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g):
This is an auto-generated long summary of Garmin eTrex Summit HC, Atlantic navigator LCD 5.5 oz (156 g) based on the first three specs of the first five spec groups.

Garmin eTrex Summit HC, Atlantic. Map storage: Internal storage. Display resolution: 176 x 220 pixels, Display: LCD. Battery technology: Alkaline, Battery type: AA, Battery life (max): 14 h. Weight: 5.5 oz (156 g), Width: 4.21" (107 mm), Depth: 1.18" (30 mm). Bundled software: MapSource Trip & Waypoint Manager