location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE040610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE040610 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327693222 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Can be used for powering computers, servers and other network devices
Guarantee: 300 months
Long product name Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black :
The short editorial description of Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black

Extension Cord C14 - C13, 1m
More>>>
Short summary description Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black:
This short summary of the Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE040610, 39.4" (1 m), C13 coupler, 1 mm², Black, China, 1 AC outlet(s)

Long summary description Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black:
This is an auto-generated long summary of Microconnect PE040610 power extension 39.4" (1 m) 1 AC outlet(s) Black based on the first three specs of the first five spec groups.

Microconnect PE040610. Cable length: 39.4" (1 m), AC outlet types: C13 coupler, Core size: 1 mm². AC outlets quantity: 1 AC outlet(s). Maximum current: 10 A. Weight: 4.23 oz (120 g). Cable color: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)