Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Bullet Points Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Clamshell Black
- - Intel® Core™ i3 i3-2310M 2.1 GHz
- - 15.6" HD 1366 x 768 pixels LED backlight 16:9
- - 3 GB DDR3-SDRAM 1333 MHz 1 x 1 + 1 x 2 GB
- - 320 GB HDD DVD Super Multi DL
- - Intel® HD Graphics 3000
- - Ethernet LAN 10,100 Mbit/s
- - Lithium-Ion (Li-Ion) 48 Wh 6.75 h 65 W
- - Windows 7 Home Premium 64-bit
Guarantee:
1 year
Long product name Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
:
The short editorial description of Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
15.6", Intel Core i3-2310M, 320GB HDD, 3GB DDR3, Intel HD graphics, DVD SuperMulti DL, 802.11b/g/n, Webcam, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite C655-S5212, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB
Long summary description Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite C655-S5212 Intel® Core™ i3 i3-2310M 15.6" HD 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.
Toshiba Satellite C655-S5212. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black