location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60410064 optical disc storage box 160 discs Green Cardboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store CD/Media Storage Box
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60410064 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432542055 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 60410064 optical disc storage box 160 discs Green Cardboard :
The short editorial description of Leitz 60410064 optical disc storage box 160 discs Green Cardboard

143 x 136 x 352 mm, 440 g, PP
More>>>
Leitz 60410064 optical disc storage box 160 discs Green Cardboard:
The official marketing text of Leitz 60410064 optical disc storage box 160 discs Green Cardboard as supplied by the manufacturer

Hide your clutter and show off your beautiful storage solutions! Get quickly well organized with Click & Store!

- Striking and stylish storage box for CDs or other odds and ends
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping
- Label holder for easy content indexing
- Capacity of 30 standard jewel cases, 60 slim cases or 160 paper sleeves

Short summary description Leitz 60410064 optical disc storage box 160 discs Green Cardboard:
This short summary of the Leitz 60410064 optical disc storage box 160 discs Green Cardboard data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60410064, 160 discs, Green, Cardboard, Glossy, 5.63" (143 mm), 13.9" (352 mm)

Long summary description Leitz 60410064 optical disc storage box 160 discs Green Cardboard:
This is an auto-generated long summary of Leitz 60410064 optical disc storage box 160 discs Green Cardboard based on the first three specs of the first five spec groups.

Leitz 60410064. Maximum capacity: 160 discs, Product color: Green, Material: Cardboard. Width: 5.63" (143 mm), Depth: 13.9" (352 mm), Height: 5.35" (136 mm). Quantity per pack: 1 pc(s)

Features
Maximum capacity *
160 discs
Maximum capacity (slimline cases)
60
Maximum capacity (sleeve cases)
160
Product color *
Green
Material *
Cardboard
Finishing
Glossy
Number of compartments
1
Removable lid
Yes
Features
Handle(s)
No
Label holder
Yes
Stackable
Yes
Weight & dimensions
Width
5.63" (143 mm)
Depth
13.9" (352 mm)
Height
5.35" (136 mm)
Weight
15.5 oz (440 g)
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Leitz 60410051 optical disc storage box 160 discs Turquoise Hardboard Leitz 60410051 optical disc storage box 160 discs Turquoise Hardboard
(show image)
60410051 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410044 optical disc storage box Orange Cardboard Leitz 60410044 optical disc storage box Orange Cardboard
(show image)
60410044 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410036 optical disc storage box Blue Cardboard Leitz 60410036 optical disc storage box Blue Cardboard
(show image)
60410036 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410023 optical disc storage box 160 discs Pink Cardboard, Hardboard Leitz 60410023 optical disc storage box 160 discs Pink Cardboard, Hardboard
(show image)
60410023 Click & Store CD/Media Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410095 optical disc storage box 160 discs Black Cardboard Leitz 60410095 optical disc storage box 160 discs Black Cardboard
(show image)
60410095 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60410001 optical disc storage box 160 discs White Hardboard Leitz 60410001 optical disc storage box 160 discs White Hardboard
(show image)
60410001 Click & Store CD Storage Box 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)