IBM logo

IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD server Rack Intel® Xeon® 3.2 GHz 585 W

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30348
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Three year.
Long product name IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD server Rack Intel® Xeon® 3.2 GHz 585 W:

TS eServer x336 Xe3200 1GB 73GB 8xDVD

Short summary description IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD server Rack Intel® Xeon® 3.2 GHz 585 W:

IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD, 3.2 GHz, 1 GB, SCSI, 585 W, Rack

Long summary description IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD server Rack Intel® Xeon® 3.2 GHz 585 W:

IBM eServer TS x336 Xe3200 1GB 73GB 8xDVD. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB. HDD interface: SCSI. Power supply: 585 W. Chassis type: Rack

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.