location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M440 Eco
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K450-L200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554345952
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Cable 70.9" (1.8 m)
Guarantee: 2 years
Long product name Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI :
The short editorial description of Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Optical, 1000 dpi, 2 Buttons, 1 Scroll, USB, 50mA, 1.8m Cable, 102g, Black
More>>>
Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
The official marketing text of Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer

PC Mouse M440 ECO is an essential input device in new design, made from 100% bio
material with PVC free cable. Following all hand movements smoothly and precisely, the
elegant M440 ECO works on nearly every surface. It features two buttons and one scroll
wheel button. The human-centric shape makes it comfortable for both right and left-
handed users. M440 ECO is equipped with the convenient USB Plug&Play, and it is also the
best companion with our green family Keyboard KBPC PX ECO.

Short summary description Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu M440 Eco, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

Fujitsu M440 Eco. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Certification
CE FCC Class B ICES-003 Class B WEEE SASO
Design
Form factor *
Ambidextrous
Product color *
Black
Ergonomics
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
50 mA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
3.6 oz (102 g)
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Compatible operating systems
Windows XP/Vista/ 7
Mouse dimensions (WxDxH)
4.29 x 2.4 x 1.42" (109 x 61 x 36 mm)
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:25:27
Uk has collected 2 expert reviews for Fujitsu M440 Eco mouse Office Ambidextrous USB Type-A Optical 1000 DPI and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
computeractive.co.uk
Updated:
2013-04-01 01:25:23
This simple mouse doesn't have any special features or programmable buttons, but it does have one distinguishable feature: it contains no plastic.It's made from two ‘plastic substitutes': Arboform and Biograde, both of which are made from wood-industry...
Bottom line A cheap but pleasant mouse that's eco-friendly too...
100%
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)