Lexmark logo

Lexmark X762e Laser A4 1200 x 1200 DPI 23 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85541
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
1 year Onsite
Long product name Lexmark X762e Laser A4 1200 x 1200 DPI 23 ppm:

X762E Colour Laser 23ppm A4 Par USB Ethernet 128MB 1200dpi

Lexmark X762e Laser A4 1200 x 1200 DPI 23 ppm:

Designed to enhance the quality of your documents, the Lexmark X762e consolidates printing, copying, faxing and scanning into a single space-saving device. So you can streamline processes, reduce costs and make life easier on your end-users! They’ll be able to access multiple functions quickly and easily via an intuitive touch-screen interface. And with a single set of consumables, you’ll simplify supplies reordering. One device does it all!

Pantone-certified, the X762e lets you liven up your documents with outstanding 4800 Colour Quality resolution. But it also gives you useful control tools to manage colour more effectively across your enterprise. That includes user-specific “colour permission” settings and a ColourSaver feature that saves you up to 50% on toner when printing in draft mode. And thanks to the high-yield toner cartridges, you benefit from an ultra low cost per page!

Lexmark can assist you in every aspect of integration to ensure you a smooth transition, from installation and onsite training to a flexible choice of service contracts. Lexmark multifunction devices also provide a framework for Lexmark’s wide range of custom-fit solutions designed to streamline document processes, increase workflow efficiency and drive down costs.

Short summary description Lexmark X762e Laser A4 1200 x 1200 DPI 23 ppm:

Lexmark X762e, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X762e Laser A4 1200 x 1200 DPI 23 ppm:

Lexmark X762e. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.