location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50" Pixel Plus 2 Flat TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PF9966/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895879149
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50" Plasma
  • - 1365 x 768 pixels 16:9
  • - 900 cd/m² 3000:1
  • - 257 W
Long product name Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m² :
The short editorial description of Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²

50PF9966 50inch Plasma high definition flat TV Widescreen plus Virtual Dolby Surround
More>>>
Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²:
The official marketing text of Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m² as supplied by the manufacturer

Enjoy the ultimate viewing experience as Ambilight and Pixel Plus 2 elevate picture quality to a new level. Unprecedented viewing comfort, the latest Plasma Display technology and a stunning design.

Short summary description Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²:
This short summary of the Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 50" Pixel Plus 2 Flat TV, 50", 1365 x 768 pixels, Plasma

Long summary description Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²:
This is an auto-generated long summary of Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m² based on the first three specs of the first five spec groups.

Philips 50" Pixel Plus 2 Flat TV. Display diagonal: 50", Display resolution: 1365 x 768 pixels, Display technology: Plasma, Display brightness: 900 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9

Display
Display diagonal *
50"
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
900 cd/m²
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1365 x 768 pixels
Audio
Sound output mode
Virtual dolby surround
Power
Power consumption (typical) *
257 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
50.2" (1275 mm)
Depth (without stand)
3.86" (98 mm)
Height (without stand)
34.6" (880 mm)
Weight & dimensions
Weight (without stand)
127.9 lbs (58 kg)
Other features
Special features
Child lock & parental control; Smart clock; Cinema link, Easy link; Auto programme naming, Automatic Channel Install (ACI), Automatic Tuning System (ATS), PLL digital tuning; 9 channel smart surf list, Back lighted side controls, Program list, Smart picture control, Smart sound control; Electronic Programming Guide: NexTView 3; Multi functional remote control type: RC4302 Teletext: 1200 page hypertext Teletext enhancements: Habit watch, Program information line, Word search
Power requirements
AC 220 - 240 V +/- 10%
Display
HD Plasma
I/O ports
1 x Cinema link; 1 x Ext 1 Scart: Audio L/R, CVBS in / out, RGB; 1 x Ext 2 Scart: Audio L/R, CVBS in / out, RGB, Y/C; 1 x Ext 3 Scart: Audio L/R, CVBS in / out; 1 x Analogue audio left / right out; 1 x Centre speaker connection in, Subwoofer out; 1 x CVBS in, Headphones out, S video Y/C; 1 x Ext 4: YPbPr (available oct 2004), DVI with HDCP, VGA PC-in.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:57:05
Uk has collected 1 expert review for Philips 50" Pixel Plus 2 Flat TV 127 cm (50") 900 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-11-13 21:57:05
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
goodgearguide.com.au
Updated:
2013-11-13 21:57:13
Rich colours, bright images, and good detail helped the 42" 42PF9966 display both standard definition TV and DVDs in excellent quality. Its high-definition quality was a bit lower, but still respectable.
70%
T3.com
Updated:
2013-11-13 21:57:13
Its not often that we see a new twist as weird as Philips Ambilight feature. Why so zany? Well, it consists of a pair of narrow lights that are mounted at the rear of the companys gorgeous new plasma TV (pictured right), and theyre able to change...
100%
mymac.com
Updated:
2013-11-13 21:57:13
It is generally a good idea to start at the beginning and, in this case, the beginning is the packaging. The Ambilight comes surrounded in heavy foam and seems more than adequately protected. Upon opening the box youll find another (obviously) smalle...
70%
gadgetguy.com.au
Updated:
2014-09-25 02:25:22
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
Brand Image Article code product Stock Price from
Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m² Philips 50" Pixel Plus 2 Flat TV 50" 900 cd/m²
(show image)
50PF9966/12 50" Pixel Plus 2 Flat TV
Philips Plasma TV 42" Pixel Plus 42" Silver 1000 cd/m² Philips Plasma TV 42" Pixel Plus 42" Silver 1000 cd/m²
(show image)
42PF9966/10 Plasma TV 42" Pixel Plus
Country Distributor
United Kingdom 1 distributor(s)