location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9325A017AA-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI :
The short editorial description of Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI

PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5
More>>>
Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI:
The official marketing text of Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI as supplied by the manufacturer

The PIXMA iP8500 dedicated photo printer - featuring Canon's exclusive 8-ink ChromaPLUS photo system - puts unprecedented colour, image quality and speed in the hands of photographic professionals.

Features

Exclusive ChromaPLUS 8-ink system for expanded colour gamut
4800 x 2400dpi, FINE technology & 2pl Micro-Nozzles
Prints an A4 photo print in approx. 35 seconds
Dual paper trays, integral duplex unit and CD-R/DVD printing
USB 2.0 Hi-Speed connectivity

The photographers' printer

Unrivalled photo quality: 8-ink ChromaPLUS photo system
Benefit from a colour range well beyond the reach of conventional printers, with Canon's 8-ink ChromaPLUS photo system. Additional red and green ink tanks expand the printer's colour gamut significantly, particularly in the yellow to red and green areas, for unprecedented levels of colour saturation and intensity. Combined with Canon's new FINE print head, this achieves remarkable quality. 6,144 Micro-Nozzles eject permanent 2pl ink droplets with high precision for a maximum 4800 x 2400 dpi resolution, capturing every detail perfectly.

Ultra fast print speeds
The print speeds of the PIXMA iP8500 are truly amazing, while still delivering superb quality. Print a full A4 photo in a fast 35 seconds. There's rapid borderless printing on 4 x 6", 5 x 7" and A4 sizes. For example, you can produce a glossy 4 x 6" borderless print in 21 seconds. The iP8500 also features a USB 2.0 Hi-Speed interface to transfer data speedily between your printer and computer.

CD-R/DVD printing plus more
This printer packs more features into less space. You can print image thumbnails or personal designs directly onto compatible CD-R and DVD discs. An integral duplex unit provides two-sided printing to cut your paper costs. This is especially useful for printing photo albums using double-sided photo paper. Plus dual paper trays, that fold away neatly, allow high capacity multi-path feeding for both photo and plain paper.

PictBridge-ready for easy camera direct printing
Print stunning photos directly from your camera quickly and easily - without even using a computer. The PIXMA iP8500 supports PictBridge, the universal standard for direct photo printing from compatible digital cameras and camcorders.

Waste-free single ink tank system
Transparent ink tanks for all eight colours can be replaced individually, reducing your costs significantly. Check at a glance when a single tank needs replacing. If there is insufficient ink, an intelligent ink detection system stops a page being printed.

Windows & Mac compatible
The PIXMA iP8500 is compatible with all popular Windows and Macintosh operating systems. To add to convenience, there are two USB ports at the rear of the printer - a standard USB plus a USB 2.0 Hi-Speed interface.

Short summary description Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI:
This short summary of the Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5, Color, 4800 x 2400 DPI, 17 ppm

Long summary description Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI:
This is an auto-generated long summary of Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 2400 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5. Color. Maximum resolution: 4800 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Ports & interfaces
I/O ports
USB 2.0 Direct Print Port
Performance
Sound power level (printing)
34 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
23 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me or Windows 98, Mac OS 9.x or Mac OS X v10.2.1 or later
Minimum system requirements
PC: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/ 2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
16.1 lbs (7.3 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord, CD-LabelPrint Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
17.8 x 11.5 x 6.69" (453 x 293 x 170 mm)
Interface
USB 2.0
Power requirements
AC 220-240V 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:31
Uk has collected 12 expert reviews for Canon PIXMA iP8500 + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Colour 4800 x 2400 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2017-03-01 06:59:30
As Canon printers go, this is the undisputed king of the A4 jungle. There are eight inks to provide a wide colour gamut: Canons ChromaPLUS system introduces two extra colours to the regular five-colour set-up with vivid green and red cartridges. All t...
Good Rich colours, Good profiles, Built-in CD tray, Dual paper trays, Wide gamut...
Bad Lightfast issues...
Bottom line As Canon printers go, this is the undisputed king of the A4 jungle. There are eight inks to provide a wide colour gamut: Canons ChromaPLUS system introduces two extra colours to the regular five-colour set-up with vivid green and red cartridges. All t...
100%
dpexpert.com.au
Updated:
2017-03-01 06:59:31
Canon?s newest printer range glories in the name of PIXMA, which possibly has something to do with maximum pixels. The iP8500 is a high resolution printer that uses 8 ink cartridges. Red and green inks have been added to the CYMK plus photo magenta an...
0%
goodgearguide.com.au
Updated:
2017-03-01 06:59:31
During our tests the Canon PIXMA IP8500 printed great-looking photos and very attractive borderless snapshots, but it costs a good deal more than some comparable models, such as the HP Photosmart 8450. One thing the extra money will buy you is time whe...
80%
shutterbug.com
Updated:
2017-03-01 06:59:30
Thanks to the user-friendly aspects of the iP8500, I was making my first print 15 minutes after opening the box. A simplified guide, plus automated software loading from the Canon CD-ROM disc, made the setup straightforward. Eight individual ink tanks...
0%
trustedreviews.com
Updated:
2017-03-01 06:59:31
At first glance Canon's Pixma iP 8500 looks suspiciously like the iP 5000, which we reviewed back in December 2004. So what extras does the Pixma iP 8500 have over its stable mate, which justify the extra £100? There's just one; a unique eight-colour prin...
90%
Computerpoweruser.com
Updated:
2017-03-01 06:59:31
Canons iP8500 is one of the companys more expensive photo printers for good reason. The printer comes with a revved-up engine, eight-cartridge system, dual-paper tray, and a print head that sprays droplets as small as two picoliters. Snazzy specs as...
0%
pcmag.com
Updated:
2017-03-01 06:59:31
The Canon Pixma iP8500 Photo Printer is designed for photos. Eight ink colors yield a wide color gamut, and 6,144 nozzles let Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2017-03-01 06:59:31
The PIXMA iP8500 photo printer is Canon?s first ChromaPLUS eight-color ink letter-sized format photo printer, designed for photographers and consumers seeking vivid color and precision with the highest level of photo printing quality. Canons ChromaPLU...
0%
Brand Image Article code product Stock Price from
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)