location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9315A020AA-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI :
The short editorial description of Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI

PIXMA iP6000D 4800 x 1200dpi + GRATIS rolsnijmachine GBC easy trimmer 5
More>>>
Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI:
The official marketing text of Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI as supplied by the manufacturer

Offering extensive connectivity with outstanding photo quality, the Canon PIXMA iP6000D is a personal photo centre, enabling direct printing from memory cards, digital cameras and even camera phones.

Features

Direct memory card printing, PictBridge port & IrDA
Large colour LCD viewer
Spectacular photo quality with 4800 x 1200dpi, 6 inks and FINE
Dual paper trays, integral duplex unit & CDR/DVD printing
Fast borderless printing
Efficient Single Ink system

The truly connective personal photo centre

A large LCD screen for effortless ease of use
Select, manipulate and print your favourite photos straight from the printer's advanced built-in viewer. A large 2.5" colour LCD screen and an intuitive user interface makes PC-free printing direct from your memory card super simple. Sophisticated functions include search, colour balancing, special effects, trimming and the ability to brighten faces.

Direct prints from your camera or mobile phone
Print stunning photos directly from your camera - quickly, easily and without using a computer. The PIXMA iP6000D supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. Connectivity even extends to compatible camera phones. An IrDA interface allows you to print superb images straight from your mobile camera phone.

Auto duplex printing and DVD/CD direct printing
The built-in Auto Duplex Printing Unit handles both plain paper and photo paper for two-sided printing. And a built-in tray-guide lets users directly print on DVD and CD. Known for precise, high-speed, high-quality printing, Canon's DVD/CD Direct Printing has been made easier to use.

2-way paper feeding
The paper feed cassette is built into the printer unit to offer 2-way paper feeding convenience with the Auto Sheet Feeder. This saves space, allows large volume printing and both plain and photo paper can be used simultaneously.

Cost-cutting single ink system
Transparent ink tanks for all six colours can be replaced individually, reducing your costs significantly. See at a glance when a single tank needs replacing, while an intelligent ink detections system ensures you don't waste a drop of ink.

Fast and flawless borderless printing
Benefit from ultimate photo quality and fast borderless printing - with bright, bold and vivid colours. A six ink printing system is combined with Canon's FINE* print head to achieve remarkable quality and print speeds. Micro-Nozzles eject tiny 2pl ink droplets with high precision for a maximum 4800 x 1200 dpi resolution, capturing every detail perfectly. Produce beautiful borderless prints rapidly - on 4 x 6", 5 x 7" and A4 sizes.

Windows & Mac compatible
The PIXMA iP6000D works with popular Windows and Macintosh operating systems, with practical USB interface.

Short summary description Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI:
This short summary of the Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5, Color, 4800 x 1200 DPI, 11 ppm, LCD

Long summary description Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Color 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5. Color. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 11 ppm. Display: LCD

Features
Color *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Ports & interfaces
I/O ports
USB Direct Print Port IrDA 1.2
Performance
Sound power level (printing)
32 dB
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
15 W
System requirements
Compatible operating systems
Windows XP, Windows 2000, Windows Me Windows 98, Mac OS 9.x or Mac OS X v10.2.1 or later
System requirements
Minimum system requirements
PC: USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/ 2000, 15 MB for Windows Me/98. Mac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
15.4 lbs (7 kg)
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord, Easy-PrintToolBox Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
16.9 x 12.3 x 7.68" (429 x 312 x 195 mm)
Infrared data port
Yes
Interface
USB
Power requirements
AC 220-240V 50/60Hz
Print head
6-ink with Micro-Nozzles, FINE, 2 pl
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:11
Uk has collected 5 expert reviews for Canon PIXMA iP6000D + GRATIS rolsnijmachine GBC easy trimmer 5 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 06:59:11
The Canon Pixma iP6000 is a throwback to an earlier generation of photo printers that did a good job with photos but not much Specs: Technology: Ink Jet, Potential Use: All-purpose...
50%
steves-digicams.com
Updated:
2017-03-01 06:59:11
The Pixma iP6000D like all of the 2004 PIXMA photo printers feature Canon?s exclusive FINE high-performance print heads. FINE technology (Full-photolithography Inkjet Nozzle Engineering) delivers sub-micron level precision during the manufacturing proc...
0%
Brand Image Article code product Stock Price from
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Color 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)