location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1906 Flat Panel Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1906 Flat Panel Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX850AT#ABB--RET1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:21:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L1906 Flat Panel Monitor computer monitor :
The short editorial description of HP L1906 Flat Panel Monitor computer monitor

Exceptional value 19-inch flat panel monitor providing large, high resolution images – excellent for viewing of multiple applications.
More>>>
HP L1906 Flat Panel Monitor computer monitor:
The official marketing text of HP L1906 Flat Panel Monitor computer monitor as supplied by the manufacturer

CRT and TFT monitors designed to deliver picture perfection to the most demanding of users. HP works closely with many component and monitor suppliers to ensure every model meets user needs for image brightness, contrast, focus, purity, convergence and geometry. All HP Business monitors are compliant with the main environmental standards, such as MPR-II, TCO '99 and Energy Star.

Short summary description HP L1906 Flat Panel Monitor computer monitor:
This short summary of the HP L1906 Flat Panel Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1906 Flat Panel Monitor

Long summary description HP L1906 Flat Panel Monitor computer monitor:
This is an auto-generated long summary of HP L1906 Flat Panel Monitor computer monitor based on the first three specs of the first five spec groups.

HP L1906 Flat Panel Monitor

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:17:03
Uk has collected 7 expert reviews for HP L1906 Flat Panel Monitor computer monitor and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-03-04 12:17:02
The HP L1906 adds yet another option to the 19in LCD monitor category. However, considering the fact that most 19in versions are widescreen, the standard 4:3 HP L1906 19in has limited appeal. The HP L1906 is less than ideal for watching movies, gaming...
Good Low price...
Bad So-so image quality, sparse features The Final Word The monitors overall build quality is excellent, and the finish is elegant. However, given its price tag the HP L1906 is not particularly a value buy.
Bottom line The monitors overall build quality is excellent, and the finish is elegant. However, given its price tag the HP L1906 is not particularly a value buy.
50%
techadvisor.co.uk
Updated:
2015-03-04 12:17:02
The HP L1906 adds yet another option to the 19in LCD monitor category. However, considering the fact that most 19in versions are widescreen, the standard 4:3 HP L1906 19in has limited appeal. The HP L1906 is less than ideal for watching movies, gami...
Bottom line To sum it up, the HP L1906s performance veers towards a product aimed at office use. On the design and usability front, the monitor can only be adjusted vertically. It also lacks a DVI input and has no built-in speaker. The OSD controls are pretty st...
50%
about.com/compute
Updated:
2015-03-04 12:17:02
HP L1906 19" LCD MonitorFeatures of the HP L1906 19" LCD MonitorThe HP L1906 19" LCD Monitor uses active matrix TFT technology. The viewable image size is 19" and the viewing angle is 140 degrees horizontal and 130 degrees vertical.The HP L1906 19" L...
90%
gcn.com
Updated:
2015-03-04 12:17:03
A+ The L1906 was the only LCD in our roundup not to have a DVI port. As such, we expected image quality to be drastically inferior. However, the L1906 did surprisingly well in our tests. And with a respectable 12-millisecond response time, it was no s...
Good Extremely inexpensive, quick response time...
Bad Analog input only...
0%
pcworld.com_techhive.com
Updated:
2015-03-04 12:17:03
Plain unit displays reasonably good-looking text. Its light on features but goes light on the wallet, too.
Good Low price...
Bad Soso image quality, Sparse features...
Bottom line Dont let this models low price distract you from its so-so image quality and meager features.
70%