location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H61-M LE/USB3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBF66-G0EAY00
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H61 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 Non-ECC Maximum internal memory: 16 GB
  • - SATA II
  • - BIOS type: EFI 32 Mbit ACPI version: 2.0a
  • - Fast Ethernet, Gigabit Ethernet
Long product name ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX :
The short editorial description of ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX

P8H61-M LE/USB3, Socket 1155, Intel H61(B3), DDR3, SATAII, USB 2.0, USB 3.0, Gigabit Ethernet, Micro ATX
More>>>
ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official marketing text of ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer

This motherboard supports the Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors in LGA1155 package with memory and PCI Express controllers integrated to support 2-channel (2 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

The Intel® H61(B3) Express Chipset is the latest single-chipset design to support the new 1155 socket Intel® Core™ i7 / Core™ i5 / Core™ i3 2nd generation processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability.

The motherboard supports DDR3 memory that features data transfer rates of 1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

Experience ultra-fast data transfer at 4.8Gbps with USB 3.0 – the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10x faster and is also backward compatible with USB 2.0 components.

Tap into the world’s first real time PC power saving engine through a simple onboard switch or AI Suite II utility. Get total system power savings by automatically detecting current PC loadings and intelligently moderating power consumption. This also reduces fan noise and extends component longevity.

GPU Boost overclocks the integrated GPU in real time for the best graphics performance. User-friendly UI facilitates flexible frequency and voltage adjustments. Its ability to deliver multiple overclocking profiles also provides rapid and stable system-level upgrades.

Trusted Platform Module (TPM) system, which can securely store keys( for encryption/ decryption), digital certificates, passwords, and data. A TPM system also helps enhance network security, protects digital identities, and ensures platform integrity.

Short summary description ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H61-M LE/USB3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8H61-M LE/USB3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Storage controllers
Supported storage drive interfaces *
SATA II
Graphics
Parallel processing technology support *
Not supported
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Number of COM connectors
1
TPM connector
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
LAN controller
Realtek RTL8111E
Networking features
Gigabit Ethernet
Features
Motherboard chipset *
Intel® H61
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
2.0
BIOS
BIOS type *
EFI
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
9.61" (244 mm)
Depth
7.99" (203 mm)
Packaging content
Cables included
SATA
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:20:40
Uk has collected 3 expert reviews for ASUS P8H61-M LE/USB3 Intel® H61 LGA 1155 (Socket H2) micro ATX and the average expert rating is 35 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
35%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-09 01:20:40
The first wave of Sandy Bridge motherboards were afflicted by a flaw in the chipset – the SATA2 ports could degrade over time. This won’t affect most people (who will simply use the SATA3 ports) and new revisions of these boards are becoming available...
Bottom line An inexpensive Sandy Bridge motherboard with some useful tweaking features, but its specification is minimal...
60%