BenQ logo

BenQ A800 + M800 X-touch m/m ivory Retail keyboard PS/2 AZERTY

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72061
Info modified on:
04 Apr 2019, 04:38:33
Long product name BenQ A800 + M800 X-touch m/m ivory Retail keyboard PS/2 AZERTY:

A800 + M800 X-touch m/m ivory Retail

BenQ A800 + M800 X-touch m/m ivory Retail keyboard PS/2 AZERTY:

Interface PS2
Elegantly streamlined bay shape design
4 adjustable type angles provide you best comfort
Good companion for LCD panels
5 enhanced function keys
available in white and black colour

Short summary description BenQ A800 + M800 X-touch m/m ivory Retail keyboard PS/2 AZERTY:

BenQ A800 + M800 X-touch m/m ivory Retail, Wired, PS/2, AZERTY, Ivory

Long summary description BenQ A800 + M800 X-touch m/m ivory Retail keyboard PS/2 AZERTY:

BenQ A800 + M800 X-touch m/m ivory Retail. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: AZERTY, Keyboard number of keys: 5. Product color: Ivory

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.