location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DSL-564T wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-564T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-564T
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DSL-564T wired router :
The short editorial description of D-Link DSL-564T wired router

Modem/4xF+ENet SV ADSL ext Win ENet RJ11
More>>>
D-Link DSL-564T wired router:
The official marketing text of D-Link DSL-564T wired router as supplied by the manufacturer

This router combines Internet gateway functions with a built-in ADSL modem and a 4-port switch. It lets your home and SOHO cost-effectively share an ADSL line and ISP account. 4 10/100Mbps Fast Ethernet switch ports provide ready connections to workstations and servers. The modem supports ADSL full rate and economic G.lite rate, plus "always-on" and dial-up connection to save ISP charge.

The device automatically assigns IP address for your office users, while masking these addresses from others on the Internet. It blocks and re-directs certain ports to limit the services that outside users can access your network. Virtual Server Mapping is used to retask services to multiple servers. The device can be set to allow separate FTP, Web, and Multiplayer game servers to share the same Internet-visible IP address while still protecting your servers and workstations from hackers.

Short summary description D-Link DSL-564T wired router:
This short summary of the D-Link DSL-564T wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DSL-564T, RIP-1, RIP-2, Ethernet, ATM, Fast Ethernet, PPP, ADSL Lite, ADSL, T-DSL, Telnet, HTTP, VPN passthrough, 10.6 oz (300 g), 0.1 Gbit/s

Long summary description D-Link DSL-564T wired router:
This is an auto-generated long summary of D-Link DSL-564T wired router based on the first three specs of the first five spec groups.

D-Link DSL-564T. Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, ATM, Fast Ethernet, PPP, ADSL Lite, ADSL, T-DSL, Management protocols: Telnet, HTTP. VPN support: VPN passthrough. Weight: 10.6 oz (300 g). Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 12.2 x 5.59 x 4.61" (310 x 142 x 117 mm)

Protocols
Routing protocols
RIP-1, RIP-2
Data link protocols
Ethernet, ATM, Fast Ethernet, PPP, ADSL Lite, ADSL, T-DSL
Management protocols
Telnet, HTTP
Security
VPN support
VPN passthrough
Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
12.2 x 5.59 x 4.61" (310 x 142 x 117 mm)
Brand Image Article code product Stock Price from
AVM FRITZ!Box ADSL Router (Annex A) wired router AVM FRITZ!Box ADSL Router (Annex A) wired router
(show image)
20001657 FRITZ!Box ADSL Router (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 20001658 wired router FRITZ!Box 20001658 wired router
(show image)
20001658 20001658 0.00
(excl. VAT)
0 (incl. VAT)