location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3312
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year.
Long product name Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal :
The short editorial description of Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal

THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE
More>>>
Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal:
The official marketing text of Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal as supplied by the manufacturer

Simplify! One drive to burn CDs and DVDs. Now up to four times faster writing to DVD-R media than our previous model. With the ThinkPad Multi-Burner Plus Ultrabay Enhanced Drive you can archive and access data, video, photo and music files on high capacity DVDs or inexpensive CDs. It is compatible with ThinkPad notebooks featuring the Ultrabay Enhanced modular bay and can be used in other ThinkPad notebooks and docks with Ultrabay Plus or Ultrabay 2000 modular bays when combined with the included Enhanced Drive Adapter for Ultrabay 2000.

Short summary description Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal:
This short summary of the Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE, 2 MB, 24x, 10x, 24x, 110 ms, 10 - 80%

Long summary description Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal:
This is an auto-generated long summary of Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo THINKPAD MULTI-BURNER PLUS ULTRABAY ENHANCED DRIVE. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 110 ms. Weight: 7.41 oz (210 g)

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
110 ms
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
7.41 oz (210 g)
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R
DVD-RW speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
Dimensions (WxDxH)
5.04 x 5.08 x 0.5" (128 x 129 x 12.7 mm)
Compatible operating systems
-Microsoft Windows 2000 -Microsoft Windows XP