location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HDTV Portable 80" Screen

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDTV Portable 80" Screen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1741A
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:12:19
The date of the most recent change of the data-sheet in Icecat's system
More>>>
HP HDTV Portable 80" Screen:
The official marketing text of HP HDTV Portable 80" Screen as supplied by the manufacturer

HP HDTV Mobile 80" Screen, lightweight and sets up with ease. Give your audience the big cinema experience with this convenient, easy to use and store screen. Compact design and lightweight enable you to tuck it away.

Short summary description HP HDTV Portable 80" Screen:
This short summary of the HP HDTV Portable 80" Screen data-sheet is auto-generated and uses the product title and the first six key specs.

HP HDTV Portable 80" Screen

Long summary description HP HDTV Portable 80" Screen:
This is an auto-generated long summary of HP HDTV Portable 80" Screen based on the first three specs of the first five spec groups.

HP HDTV Portable 80" Screen

Brand Image Article code product Stock Price from
HP vp6200 Series Ceiling Mount HP vp6200 Series Ceiling Mount
(show image)
L1753A vp6200 Series Ceiling Mount 0.00
(excl. VAT)
0 (incl. VAT)
HP ep7100 Series Ceiling Mount Extension HP ep7100 Series Ceiling Mount Extension
(show image)
L1757A ep7100 Series Ceiling Mount Extension 0.00
(excl. VAT)
0 (incl. VAT)
HP SCART to Composite / S-Video with Audio Adapter HP SCART to Composite / S-Video with Audio Adapter
(show image)
L1717A SCART to Composite / S-Video with Audio Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP ep7100 Series Ceiling Mount HP ep7100 Series Ceiling Mount
(show image)
L1733A ep7100 Series Ceiling Mount 0.00
(excl. VAT)
0 (incl. VAT)
HP HDTV Portable 60" Screen HP HDTV Portable 60" Screen
(show image)
L1740A HDTV Portable 60" Screen 0.00
(excl. VAT)
0 (incl. VAT)
HP xp7000 Ceiling Mount Kit HP xp7000 Ceiling Mount Kit
(show image)
L1704A xp7000 Ceiling Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Smart Attachment Module mp3130 HP Smart Attachment Module mp3130
(show image)
L1619A Smart Attachment Module mp3130 0.00
(excl. VAT)
0 (incl. VAT)
HP Ceiling Mount Kit mp3130 HP Ceiling Mount Kit mp3130
(show image)
L1620A Ceiling Mount Kit mp3130 0.00
(excl. VAT)
0 (incl. VAT)
HP Advanced Connectivity Module xp8000 series HP Advanced Connectivity Module xp8000 series
(show image)
L1581A Advanced Connectivity Module xp8000 series 0.00
(excl. VAT)
0 (incl. VAT)