location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN2000 Duo, SoundTube, Narrow Band
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2009-320-104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991004885
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2022 17:12:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Omni-Directional Microphone
Long product name Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray :
The short editorial description of Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray

Jabra GN2000 Duo, SoundTube, Narrow Band
More>>>
Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray:
The official marketing text of Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray as supplied by the manufacturer

Jabra’s durable Jabra GN2000 series duo headsets are designed to keep working no matter how much abuse they take. Impact-resistant rubberised headbands and reinforced strain relief cables mean the Jabra GN2000 stands up to the punishment that high call volume offices and contact centres deliver.The Jabra GN2000 features QD Quick Disconnect cables for deskphones, as well as an omni-directional microphone for low noise environments.

A duo headset intended for quiet office environments and featuring a durable design fit for daily use

Short summary description Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray:
This short summary of the Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 Duo, Wired, Office/Call center, 2.86 oz (81 g), Headset, Black, Gray

Long summary description Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray:
This is an auto-generated long summary of Jabra GN2000 Duo Headset Wired Head-band Office/Call center Bluetooth Black, Gray based on the first three specs of the first five spec groups.

Jabra GN2000 Duo. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 2.86 oz (81 g). Product color: Black, Gray

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black, Gray
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Weight & dimensions
Weight
2.86 oz (81 g)
Packaging content
Quick start guide
Yes
Windscreen included
Yes
Ear pads
Yes
Ear pad material
Leatherette
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:35
Uk has collected 1 expert review for Jabra GN2000 Duo, SoundTube, Narrow Band but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Jabra GN2000 IP Duo, NC Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 IP Duo, NC Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2019-82-04 Jabra GN2000 Duo, Noise Cancelling 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, NC Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Duo, NC Headset Wired Head-band Office/Call center Bluetooth
(show image)
2009-820-104 Jabra GN2000 Duo, NC, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2013-82-04 Jabra GN2000 Mono, Noise Cancelling 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)