location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Gigabit PC Card Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit PC Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA511FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Gigabit PC Card Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - CardBus
  • - 1000 Mbit/s
  • - Internal
Guarantee: 2 year
Long product name NETGEAR Gigabit PC Card Internal 1000 Mbit/s :
The short editorial description of NETGEAR Gigabit PC Card Internal 1000 Mbit/s

NETGEAR’s Gigabit PC Card - 1000 Mbps performance, 10x faster than Fast Ethernet
More>>>
NETGEAR Gigabit PC Card Internal 1000 Mbit/s:
The official marketing text of NETGEAR Gigabit PC Card Internal 1000 Mbit/s as supplied by the manufacturer

1000 Mbps performance, 10x faster than Fast Ethernet
10/100/1000 Mbps auto-sensing
Smart Wizard™ Install Assistant to make setup quick and easy
Supports all major operating systems

Gigabit Power Supercharges Your Ethernet Network
NETGEAR’s Gigabit PC Card injects dynamic force into your home or small office notebook PC so you can transfer huge files at astonishing speeds. Whether they’re video files at home, or the largest CAD or database files at work, this powerful 1000 Mbps adapter moves them up to 10 times faster than Fast Ethernet and 100 times faster than 802.11b wireless! It is designed for easy operation as it instantly connects you to other networked computers, printers, routers, network storage, and the Internet. NETGEAR’s unique Smart Wizard™ Performance Dashboard lets you monitor actual speed, while 10/100/1000 Mbps auto-sensing speeds up performance and eliminates any need for manual switching. Wide compatibility with all major operating systems and other Ethernet products does away with potential user hassles. What’s more, installation is simple - in fewer than five mouse clicks, Smart Wizard™ Install Assistant has you up and running full speed ahead.

Super Fast
Energizes your network with blazing 1000 Mbps performance. Up to 10 times faster than Fast Ethernet, and up to 100 times faster than 802.11b wireless, NETGEAR’s Gigabit PC Card transfers huge files in a flash, at home or in the office. Furthermore, it is equipped with 10/100/1000 Mbps auto-sensing capability to speed up performance and eliminate the need for manual switching.

Hassle Free
The Smart Wizard™ Install Assistant makes setup quick, simple, and painless. Fully backward compatible with 10 Mbps and 100 Mbps Ethernet products, NETGEAR’s Gigabit PC Card also supports all major operating systems.

Short summary description NETGEAR Gigabit PC Card Internal 1000 Mbit/s:
This short summary of the NETGEAR Gigabit PC Card Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Gigabit PC Card, Internal, Wired, CardBus, 1000 Mbit/s

Long summary description NETGEAR Gigabit PC Card Internal 1000 Mbit/s:
This is an auto-generated long summary of NETGEAR Gigabit PC Card Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Gigabit PC Card. Internal. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
CardBus
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Design
Internal *
Yes
System requirements
Compatible operating systems
Windows 2000, XP, Me, 98Se, NDIS 2.0
Weight & dimensions
Weight
2.12 oz (60 g)
Other features
Line-out
No
Data transfer rate
1 Gbit/s
Country Distributor
United Kingdom 1 distributor(s)