location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra JX10 Series II Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JX10 Series II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99106402-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Jabra JX10 Series II Headset Wireless Bluetooth Black:
This short summary of the Jabra JX10 Series II Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra JX10 Series II, Wireless, 0.353 oz (10 g), Headset, Black

Long summary description Jabra JX10 Series II Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Jabra JX10 Series II Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Jabra JX10 Series II. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.353 oz (10 g). Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Battery
Talk time
6 h
Standby time
200 h
Weight & dimensions
Weight
0.353 oz (10 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
1.54 x 0.787 x 0.787" (39 x 20 x 20 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:22:09
Uk has collected 4 expert reviews for Jabra JX10 Series II Headset Wireless Bluetooth Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
phonearena.com
Updated:
2013-11-20 14:21:50
Jabra JX10 is a small and stylish headset, but despite its size it does not lack functionality and includes technologies such as DSP, which is generally applicable to the high class devices. Being an elegant accessory, the unit comes with a suitable se...
Good Attractive design, Comfortable wearing...
Bad Mediocre call quality...
Bottom line Jabra JX10 made a negative, rather than positive, impression on us. It is indeed elegant and exquisite-looking, yet impossible to use without a ear-hook, which renders it undesirable for quite a lot of customers. It features a DSP system, which, howeve...
70%
treocentral.com
Updated:
2013-11-20 14:21:56
The infinite variety of Bluetooth headsets that abound never ceases to amaze me. For such a utilitarian function—enabling hands-free cell phone operation—it seems odd that so much ingenuity has channeled into perfecting and positioning these d...
Good Firstrate build quality, Great sound quality, Rechargeable through cradle, car adapter or miniUSB, Exceptionally lightweight...
Bad Exerts too much pressure on smaller ears, Highgloss finish highly susceptible to smudges and scratches...
Bottom line The infinite variety of Bluetooth headsets that abound never ceases to amaze me. For such a utilitarian function—enabling hands-free cell phone operation—it seems odd that so much ingenuity has channeled into perfecting and positioning these d...
80%
connectreviews.com
Updated:
2013-11-20 14:22:01
Looking for a svelte, tiny, but great-sounding Bluetooth headset for your latest and greatest mobile phone? You’re phone may not be the latest and greatest, but this headset is. Read on about the Jabra JX10. Highlight Available in a timeless silver col...
90%
Brand Image Article code product Stock Price from
Jabra BT2070 Bluetooth-Headset Wireless Black Jabra BT2070 Bluetooth-Headset Wireless Black
(show image)
100-9207000-60 BT2070 Bluetooth-Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT320s Headset Wireless Bluetooth Black, Silver Jabra BT320s Headset Wireless Bluetooth Black, Silver
(show image)
100-93200000-060 BT320s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
(show image)
100-93100000-60 BT3010 BT Headset + 33 Cover 0.00
(excl. VAT)
0 (incl. VAT)