location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.7 80GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380819AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0102645989822 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 7200 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 22.4 oz (635 g)
Long product name Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA :
The short editorial description of Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA

Barracuda 7200.7, SATA 1.5Gb/s, 80GB, 7200rpm
More>>>
Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA:
The official marketing text of Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA as supplied by the manufacturer

Barracuda® hard drives give you what you want.

Count on Barracuda® drives to deliver the storage innovations that drive your costs down and your performance up.

- 7200 RPM performance–from 250GB all the way up to 3TB
- OptiCache™ technology further exploits big 64MB cache sizes and improved micro processor capabilities
- SATA 6Gb/s technology to further maximize performance

Maximizes hard drive storage densities.

Barracuda 1TB-per-disk technology incorporates 340,000 unique tracks in the width of a single inch. This incredible storage density drives new capacity possibilities and lowers your total storage costs.

Seagate AcuTrac™ technology enables new storage densities with accurate reading and writing to nano-sized tracks that are only 75 nanometers wide! That’s about 500 times smaller than the period at the end of this sentence.

Green where it counts.

Barracuda® 1TB-per-disk hard drives now have advanced power modes to save more energy while in idle states–without sacrificing performance.

Barracuda desktop drives are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

- Barracuda® drives comply with the RoHS directive on hazardous materials and voluntarily restrict halogen compounds.
- 70% or more of the materials used to build Barracuda drives are recyclable.
- Low power consumption

Your no-hassle transition to 4K sectors.

Are you worried about moving to Advanced Format 4K sector technology? You don’t have to be with Barracuda drives.

Seagate SmartAlign™ technology makes this transition a snap:

- No utilities to run
- No extra integration steps to take up your time

Go beyond 2TB with DiscWizard™ software.

The sure way to get native access to hard drives bigger than 2TB is to adopt the new BIOS standard called UEFI. If you’re not there yet, Seagate has an alternative.

Free DiscWizard™ software from Seagate provides you a means to effectively utilize your 3TB Barracuda® drive, even with Windows XP and using the standard PC BIOS. Get your free copy to go beyond 2TB today!

Short summary description Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA:
This short summary of the Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.7 80GB, 80 GB, 7200 RPM, 8 MB, Serial ATA

Long summary description Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM 8 MB Serial ATA based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.7 80GB. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Mean time between failures (MTBF)
600000 h
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
4" (101.6 mm)
Height
1.02" (26 mm)
Weight
22.4 oz (635 g)
Other features
Internal
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Uk has collected 5 expert reviews for Seagate Desktop HDD Barracuda 7200.7 80GB internal hard drive 7200 RPM Serial ATA 8 MB and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-02 02:27:02
If youre looking for a generous support plan from your hard drive manufacturer, then you cant go past Seagate, which recently introduced five-year warranty plans. This shows a major leap of faith in their products, as not too long ago the same produc...
50%
Xtremecomputing.co.uk
Updated:
2013-11-02 02:27:02
Barracuda 160GB Sata internal 7200rpm Hard Drive With most computers now supporting Sata HDD’s what better than to test than one of the most respected models of HDD the Barracuda. The Barracuda name goes back a while, anyon...
0%
pcauthority.com.au
Updated:
2013-11-02 02:27:02
The Barracuda ST3160023AS is a fair performer in our labs, ranking fourth and above average when it came to handling the binary.
0%
metku.net
Updated:
2013-11-02 02:27:02
Seagate Barracuda 7200.7 Hard drive is one the slowest parts of modern computer. It is not a surprise that when memory speed is counted on gigabytes per second and video & audio is handled at real time, hard disk performance is crucial. Even today’s...
0%
storagereview.com
Updated:
2013-11-02 02:27:02
In recent days, Seagates Barracuda ATA series, while boasting impressively low noise floors, has failed to contend with performance leaders. The manufacturers latest addition to the line is the 80 GB/platter Barracuda 7200.7. How does it stack up? SR...
0%
Brand Image Article code product Stock Price from
CoreParts

CoreParts AHDD026 internal hard drive 80 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
AHDD026 AHDD026 0.00
(excl. VAT)
0 (incl. VAT)