Lexmark logo

Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56736
Info modified on:
28 Jan 2020, 15:31:13
Guarantee:
1 year
Long product name Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:

X1150 printing scanning and copying prints 14 ppm black and 8 ppm colour 4800 x 1200dpi

Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:

Combining a printer, scanner and copier all in one, the X1150 saves space without compromising on quality. It’s the perfect desktop solution for all your office print, scan and copy requirements. It offers all round high quality and fast speeds, with a stylish silver and grey finish ensuring it won’t look out of place in any home.

Short summary description Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:

Lexmark X1150, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X1150 Inkjet A4 4800 x 1200 DPI 14 ppm:

Lexmark X1150. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.