location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL2/2+ based intelligent Multiservice Gateway
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-IMG634WA
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller :
The short editorial description of Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller

ADSL2/2+ based intelligent Multiservice Gateway
More>>>
Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller:
The official marketing text of Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller as supplied by the manufacturer

The AT-iMG634WA is a full-featured, broadband media gateway and router, designed for cost-effective delivery of advanced IP Triple Play voice, video and data services over an ADSL infrastructure.

The AT-iMG634WA supports Layer 3 functions, including NAT, DMZ, and stateful inspection firewall for delivery of revenue-generating services such as home networking and security services.

The AT-iMG634WA provides 10/100BT Ethernet interfaces and 802.11bg Wireless interface.

Short summary description Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller:
This short summary of the Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway, EN 60950, CSA 950/US, UL 1950, FCC Part 68, CE, UL FCC Part 15 Class B EN55022 Class B EN61000-3-2, EN61000-3-3, EN55024, G.711, G.726, G.729, 32 MB, Telnet, CLI, SNMP, PPPoE, PPPoA, IPoA

Long summary description Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller:
This is an auto-generated long summary of Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway gateway/controller based on the first three specs of the first five spec groups.

Allied Telesis ADSL2/2+ based intelligent Multiservice Gateway. Safety: EN 60950, CSA 950/US, UL 1950, FCC Part 68, Certification: CE, UL FCC Part 15 Class B EN55022 Class B EN61000-3-2, EN61000-3-3, EN55024. Voice codecs: G.711, G.726, G.729. Internal memory: 32 MB. Management protocols: Telnet, CLI, SNMP, Supported network protocols: PPPoE, PPPoA, IPoA, Supported protocols: H.323, SIP, MGCP/NCS. Power requirements: 100-240. 50/60, Power consumption (typical): 13 W

Design
LED indicators
Yes
Safety
EN 60950, CSA 950/US, UL 1950, FCC Part 68
Certification
CE, UL FCC Part 15 Class B EN55022 Class B EN61000-3-2, EN61000-3-3, EN55024
Features
Voice codecs
G.711, G.726, G.729
Performance
Internal memory
32 MB
Protocols
Management protocols
Telnet, CLI, SNMP
Supported network protocols
PPPoE, PPPoA, IPoA
Supported protocols
H.323, SIP, MGCP/NCS
Ports & interfaces
I/O ports
4x 10/100TX (RJ-45) 1x Annex A ADSL2/2+ (RJ-11)
Power
Power requirements
100-240. 50/60
Power consumption (typical)
13 W
Weight & dimensions
Weight
15.5 oz (440 g)
Dimensions (WxDxH)
7.87 x 5.91 x 1.89" (200 x 150 x 48 mm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%