location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z815
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2526
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4

The Lexmark Z815 high-performance inkjet printer DVD PROMO BUNDEL
More>>>
Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

The Lexmark Z815 high-performance inkjet printer produces outstanding colour photos and documents. It is the perfect choice for printing your prized photos and valuable documents.



The variable, super-fine droplet size of PrecisionPhoto™ technology ensures extraordinary photo quality at up to 4800 x1200 dpi resolution, while PrecisionSense™ intelligently detects the type of paper and adjusts print quality accordingly.



When using the 6-ink option, you benefit from a wider range of printable colours, more natural
skin tones and a greater level of detail. And true borderless printing produces 4” x 6” or A4 prints that are ideal for picture frames and photo albums.

Short summary description Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z815, Color, 4800 x 1200 DPI, A4, 3000 pages per month, 12 ppm

Long summary description Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z815 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z815. Color, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Color *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB 2.0
Performance
Sound power level (printing)
48 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
Other features
Dimensions (WxDxH)
17.3 x 9.06 x 5.98" (440 x 230 x 152 mm)
Interface
USB
Type
Thermal Inkjet
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:43
Uk has collected 3 expert reviews for Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-03 22:45:42
Although at the lower end of our price scale, this Lexmark printer is light on features compared to its similarly priced counter-parts. more...
Bottom line In our tests, this printer was slow, noisy and yielded the least impressive results, even with the subtle photo cartridge in place. While the colours were reasonable, we noticed banding on our prints, where the ink overlaps slightly on each pass made b...
68%
v3.co.uk
Updated:
2011-10-03 22:45:43
A smart-looking inkjet printer with advanced options for photo printing.
60%