location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 100 Series 46" Crossbar w/ Center Pivot Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
100 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46" Crossbar w/ Center Pivot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-410-200
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron 100 Series 46" Crossbar w/ Center Pivot Black :
The short editorial description of Ergotron 100 Series 46" Crossbar w/ Center Pivot Black

DS100 Series – Individual Components: 46" Crossbar w/ Center Pivot, black.
More>>>
Short summary description Ergotron 100 Series 46" Crossbar w/ Center Pivot Black:
This short summary of the Ergotron 100 Series 46" Crossbar w/ Center Pivot Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 100 Series 46" Crossbar w/ Center Pivot, Black

Long summary description Ergotron 100 Series 46" Crossbar w/ Center Pivot Black:
This is an auto-generated long summary of Ergotron 100 Series 46" Crossbar w/ Center Pivot Black based on the first three specs of the first five spec groups.

Ergotron 100 Series 46" Crossbar w/ Center Pivot. Product color: Black

Brand Image Article code product Stock Price from
Ergotron

Ergotron 200 Series Sliding Pivot w/ P/L. Black
(show image)
47-047-085 Sliding Pivot w/ P/L. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS100 Free Standing Base Black Metal
(show image)
33-262-200 DS100 Free Standing Base 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 14" Pole, 1-1/2" diameter. Black
(show image)
20-135-200 14" Pole, 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 36" Pole 1-1/2" diameter. Black
(show image)
20-161-200 36" Pole 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 55" Crossbar. Black.
(show image)
60-432-200 55" Crossbar. Black. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Grey Gray
(show image)
60-197-100 Extender, 5-inch. Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Dual-to-Triple Horizontal Crossbar Upgrade Kit. Black.
(show image)
97-195-200 Dual-to-Triple Horizontal Crossbar Upgrade Kit. Black. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS100 28" Crossbar Black Metal
(show image)
60-409-200 DS100 28" Crossbar 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Desk Clamp Base Black
(show image)
60-349-200 Desk Clamp Base 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 100 Series Extender, 5-inch. Black
(show image)
60-197-101 Extender, 5-inch. Black 0.00
(excl. VAT)
0 (incl. VAT)