location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC093820
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4" 240 x 320 pixels
  • - RAM 0.128 GB
  • - 0.2 GHz
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Phone function
  • - Lithium Polymer (LiPo) 1050 mAh
Long product name HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g) :
The short editorial description of HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g)

The HTC S710
More>>>
Short summary description HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g):
This short summary of the HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HTC S710, 2.4", 240 x 320 pixels, TFT, 0.128 GB, RAM, 0.2 GHz

Long summary description HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g):
This is an auto-generated long summary of HTC S710 handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g) based on the first three specs of the first five spec groups.

HTC S710. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.2 GHz. Keyboard layout: QWERTY

Brand Image Article code product Stock Price from
HTC

HTC S710 NL handheld mobile computer 2.4" 240 x 320 pixels 4.94 oz (140 g)
(show image)
99HDD045-00 S710 NL 0.00
(excl. VAT)
0 (incl. VAT)