Fujitsu logo

Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3060 2.4 GHz 1 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99557
Info modified on:
19 Jul 2024, 20:11:42
Short summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3060 2.4 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5, 2.4 GHz, 3060, 1 GB, DDR2-SDRAM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3060 2.4 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5. Processor family: Intel® Xeon®, Processor frequency: 2.4 GHz, Processor model: 3060. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.