Freecom logo

Freecom TapeWare LTO 215es Storage drive Tape Cartridge 100 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43118
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Full 3 years express exchange warranty
Long product name Freecom TapeWare LTO 215es Storage drive Tape Cartridge 100 GB:

Freecom TapeWare LTO 215es - External; 100-200 GB; 7.5-15 MB/sec; LVD/SE with Ultra 2 SCSI

Freecom TapeWare LTO 215es Storage drive Tape Cartridge 100 GB:

Freecom LTO 215i/215es

Based on leading HPs technology. Up to 200 GB capacity with hardware Data compression on a single cartridge. Up to 15 MB/s. data transfer rate. Complete Kits including Media, TapeWare Backup Software. Internal and external 5,25" half height solution. One-Button Disaster Recovery. Tape AlertTM for worry free backup. 250.000 hrs MTBF at a 100% duty cycle. Active internal head cleaner. Read-while-write feature automatically verifies written data and rewrites data written to bad areas of tape. Up to 12,5 % (one full track) of recoreded bits can be lost or unreadable and the data will still be recovered. Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX.

Short summary description Freecom TapeWare LTO 215es Storage drive Tape Cartridge 100 GB:

Freecom TapeWare LTO 215es, Storage drive, Tape Cartridge, Ultra II SCSI, LVD, Multi Mode, 5.25" Half-height, Ultrium Generation 1, TapeWare Software - Backs up server or workstation

Long summary description Freecom TapeWare LTO 215es Storage drive Tape Cartridge 100 GB:

Freecom TapeWare LTO 215es. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra II SCSI, LVD, Multi Mode. Native capacity: 100 GB, Compressed capacity: 200 GB, Media types supported: Metal Particle. Supported data transfer rates: Transfer Rate 7,5 MB/s native,15 MB/s with hardware data compression. Power requirements: Standby w/o Cartridge 5W, Standby with Cartridge 12W, Operating Average 20W, Operating Peak 35 W. Weight: 10.4 lbs (4.7 kg)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.