location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5700 XpressMusic Bravo 2.2" Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5700 XpressMusic Bravo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00299X7
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5700 XpressMusic Bravo 2.2" Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2" 320 x 240 pixels
  • - Bluetooth
  • - Single camera
Long product name Nokia 5700 XpressMusic Bravo 2.2" Red :
The short editorial description of Nokia 5700 XpressMusic Bravo 2.2" Red

5700 XpressMusic Bravo, Red
More>>>
Short summary description Nokia 5700 XpressMusic Bravo 2.2" Red:
This short summary of the Nokia 5700 XpressMusic Bravo 2.2" Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5700 XpressMusic Bravo, 2.2", 320 x 240 pixels, Red

Long summary description Nokia 5700 XpressMusic Bravo 2.2" Red:
This is an auto-generated long summary of Nokia 5700 XpressMusic Bravo 2.2" Red based on the first three specs of the first five spec groups.

Nokia 5700 XpressMusic Bravo. Display diagonal: 2.2", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Product color: Red. Weight: 4.06 oz (115 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:11:33
Uk has collected 46 expert reviews for Nokia 5700 XpressMusic Bravo 5.59 cm (2.2") Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itreviews.com
Updated:
2013-11-09 09:11:32
candybar-style mobile phone with a twist: In these days when almost every mobile phone plays music, you have to wonder why Nokia bothers with its XpressMusic range. For a mobile phone that is identified by its name as focussing on music playback...
0%
goodgearguide.com.au
Updated:
2013-11-09 09:11:32
Nokias latest innovation is the 3G-capable 5700 XpressMusic, a phone featuring a twisting design enabling you to switch from a phone to a music player with a simple twist. Want to take a photo or record video? Twist halfway and the camera application...
Good 3G, twist design, dedicated music buttons, sound quality, 3.5mm headphone jack, drag-and-drop capabilities...
Bad Interface lag, a little chunky, stubborn joystick and rubber menu button, battery life could be improved The Final Word The 5700 XpressMusics design is convenient and its music capabilities are well implemented, but isnt perfect.
Bottom line The 5700 XpressMusics design is convenient and its music capabilities are well implemented, but isnt perfect.
70%
stuff.co.nz
Updated:
2013-11-09 09:11:32
Its been about three years since I bought a new cell phone, the way things change it might just as well have been 30. Its been about three years since I bought a new cell phone, the way things change it might just as well have been 30. Nokia 5700 Xpr...
80%
letsgomobile.org/en
Updated:
2013-11-09 09:11:32
F or some time I had almost the idea that Nokia was disappearing from the market slowly. The models were all a lot alike and there weren’t a lot of exciting things going on. But I think Nokia’s developers were preparing for what was yet to com...
72%
cgena.com
Updated:
2016-11-27 01:49:38
So what is it like to have all the features of Nokia 5300 XpressMusic and Nokia 3250 in a single phone? You'll have three-mode handset that feels very solid in your hands. That is Nokia 5700 being sold under XpressMusic sub-brand. It specializes in mus...
0%
cgena.com
Updated:
2013-11-09 09:11:32
So what is it like to have all the features of Nokia 5300 XpressMusic and Nokia 3250 in a single phone? You'll have three-mode handset that feels very solid in your hands. That is Nokia 5700 being sold under XpressMusic sub-brand. It specializes in mus...
0%
trustedreviews.com
Updated:
2013-11-09 09:11:32
Nokia's XpressMusic range is young. I looked at the slider 5300 XpressMusic back in February. Before that I examined Nokia's 3250 , also an XpressMusic handset, this time with a swivelling numberpad. And now I have the 3G, Quad-band 5700 XpressMusic - a s...
70%
gsmarena.com
Updated:
2013-11-09 09:11:32
It seems that music phones are becoming an increasingly important part of every company’s portfolio. It’s therefore no surprise that a lot of effort is put in developing such devices, which explains the constantly improving functionality and...
0%
bgr.com
Updated:
2013-11-09 09:11:32
The Nokia 5700 Xpress Music phone utilizes a twisting base design that lets you access the music player, camera, and regular numeric keypad just by twisting the lower portion. What’s great is that when this is done, the corresponding application will l...
Bottom line The Nokia 5700 Xpress Music phone utilizes a twisting base design that lets you access the music player, camera, and regular numeric keypad just by twisting the lower portion. What’s great is that when this is done, the corresponding application will l...
0%
phonearena.com
Updated:
2013-11-09 09:11:33
The development of the mobile industry has changed phones so much, that it has been long since they were simply “phones”. Over time, they have grown smaller, while acquiring more and advanced functionality. We started playing games on them, writing mes...
Good A good display, visible even at direct sunlight, The fastest processor ever in a Nokia device, Two loudspeakers for powerful sound...
Bad Quite inconvenient to work in camera mode, Comparatively bulky and heavy, No builtin 3.5 mm socket, The joystick is difficult and inconvenient to move...
Bottom line The new Nokia smartphone 5700 is definitely the most functional device from the XpressMusic series. Combining the positive characteristics of two previous models (Nokia 3250 and 5300), it is of itself an “aggregate” of several devices, united in one. O...
80%
tech2.com
Updated:
2013-11-09 09:11:33
Having an MP3 player is one thing and I think it’s extremely sensible to have one in your mobile phone so you don’t have to worry about carrying too many gadgets with you. The 5700 hasn’t accomplished something new in that field however...
80%
mobile-review.com US
Updated:
2013-11-09 09:11:33
Remember all those gripes with the Nokia 3250, when vast majority of users, to put it softly, came out unsatisfied with the bundled earphones, as for a music-minded phone they left much to be desired. Strange? There are heavier words for this occasion...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:11:33
The Nokia 5700 is a Symbian S60 3rd Edition FP1 smartphone. Its being sold under the XpressMusic sub-brand, which emphasises music and multimedia playback.What is it like in real life?The 5700 is a monoblock phone which weighs 115 g. It has a casing m...
80%
tech-faq.com
Updated:
2013-11-09 09:11:33
The Nokia name has been about innovation for years. They have pioneered and perfected all kinds of phone technology, and they are continuing that trend with their Nokia 5700 XpressMusic, a phone that is as much a media player as it is a phone. Unlike...
Good Unique design with some excellent features ,3G capable ,Media player with expandable memory ,Best LCD screen in the business ,Some smart phone functionality thanks to Symbian ,Decent digital camera...
Bad Shorter battery life ,Some of the color choices are downright ugly ,Somewhat cheap looking ,No Wi-Fi...
Bottom line the Nokia 5700 XpressMusic is an exceptional phone.
0%