Sharkoon logo

Sharkoon Swift-Case 3.5" eSATA Silver 3.5"

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11661
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sharkoon Swift-Case 3.5" eSATA Silver 3.5":

Swift-Case 3.5" eSATA

Short summary description Sharkoon Swift-Case 3.5" eSATA Silver 3.5":

Sharkoon Swift-Case 3.5" eSATA, 3.5", Serial ATA, Silver

Long summary description Sharkoon Swift-Case 3.5" eSATA Silver 3.5":

Sharkoon Swift-Case 3.5" eSATA. Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Product color: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.