location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port PoE + 4-Port Fast Ethernet Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSW-0809 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:19:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries
  • - Power over Ethernet (PoE)
Long product name LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black :
The short editorial description of LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black

4-Port PoE + 4-Port Fast Ethernet Switch - 0.1 Gbit/s, 1000 entries
More>>>
LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black:
The official marketing text of LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black as supplied by the manufacturer

PoE Functionality for the LAN
Four ports on the FSW-0809 are PoE enabled making it an ideal solution for most office users that have PoE enabled devices located around the office. These products can include a mixture of PoE IP Phones, PoE Wireless Access Points and PoE IP Cameras. The FSW-0809 is the perfect answer for offices that are upgrading their office equipment and LAN infrastructure to include PoE capability. The switch automatically detects IEEE 802.3af-compliant device connected and provides power and data over a single cable to these devices.

Stable and Reliable Network Environment
The FSW-0809 enables users to deploy a stable and reliable high-speed LAN environment, with store-and-forward switching architecture, packet error filtering and non-blocking packet forwarding. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes. This device supports N-way auto-negotiation protocol that automatically detects networking speed and duplex modes.

Easy to Use
For instant error detection, the switch is equipped with a full range of LEDs to help monitor and troubleshoot problems on the network.

Key Features:

- 8-port 10/100Mbp Ethernet Switch with shared 4 PoE ports.
- Features 4 PoE ports with classification identify.
- Supports 15.4W maximum per PoE port.
- Supports automatic PoE Powered Device (PD) classification detection.
- Supports over current protection and circuit shorting protection.
- Provides a Store-and-Forward and Non-blocking switching architecture.
- Complies with IEEE 802.3, 802.3u and 802.3af standards.
- Supports back-pressure (half duplex) and flow control (IEEE 802.3x).
- Supports up to 1K MAC address table.
- Provides 96 Kbytes packet buffer.
- Front-panel diagnostic LED.
- 1 Fan.

Short summary description LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black:
This short summary of the LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch Unmanaged Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne 4-Port PoE + 4-Port Fast Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
1000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Design
Product color
Black
Certification
FCC Class B CE mark Class B VCCI-B
Performance
Internal memory
0.096 MB
Power
Power consumption (typical)
6.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Other features
Dimensions (WxDxH)
6.73 x 1.14 x 3.86" (171 x 29 x 98 mm)
Connectivity technology
Wired
Power requirements
100 - 240 V AC, 50 - 60 Hz
Networking features
Fast Ethernet
Brand Image Article code product Stock Price from
LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red LevelOne FSW-0511 network switch Unmanaged Fast Ethernet (10/100) Black, Red
(show image)
FSW-0511 5-Port Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)