location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless N USB Adapter 0.3, 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless N USB Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-140/DE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link Wireless N USB Adapter 0.3, 300
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 0.3, 300
  • - Single-band (2.4 GHz)
Long product name D-Link Wireless N USB Adapter 0.3, 300 :
The short editorial description of D-Link Wireless N USB Adapter 0.3, 300

Wireless N USB Adapter
More>>>
D-Link Wireless N USB Adapter 0.3, 300:
The official marketing text of D-Link Wireless N USB Adapter 0.3, 300 as supplied by the manufacturer

Ultimate performance
Enhance your Internet experience with a faster wireless connection and enjoy smooth digital phone calls, gaming, downloading and video streaming.

The DWA-140 Wireless N USB adapter is a new client device that delivers unrivalled wireless performance for PCs and notebooks. Upgrade to the next generation of wireless technology with ease by adding a Wireless N adapter to access your high-speed Internet connection while sharing photos, files, music, video, printers and storage.

Get connected, stay connected
By connecting the DWA-140 to a Wireless N router, you will maximize wireless performance and remain connected from virtually anywhere in your home. It can also be used with 802.11g and 802.11b wireless networks to enable significantly improved reception. This adapter supports WPA/WPA2 security and WEP data encryption to help prevent outside intrusion and protect your personal information.

Easy to set up and use
Click'n Connect, D-Link's quick setup wizard, guides users step-by-step through the installation process, meaning you can configure this adapter in minutes without fear of having to call in a networking expert! The Wireless Manager included also helps keep track of the most frequently accessed networks.

With unrivalled wireless performance, coverage and security, this adapter is the best choice for easily adding or upgrading wireless connectivity to desktop or laptop computers.

Short summary description D-Link Wireless N USB Adapter 0.3, 300:
This short summary of the D-Link Wireless N USB Adapter 0.3, 300 data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless N USB Adapter, Wireless, USB, 0.3, 300

Long summary description D-Link Wireless N USB Adapter 0.3, 300:
This is an auto-generated long summary of D-Link Wireless N USB Adapter 0.3, 300 based on the first three specs of the first five spec groups.

D-Link Wireless N USB Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 0.3, 300, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
0.3, 300
Wi-Fi band
Single-band (2.4 GHz)
Modulation
CCK, DBPSK, DQPSK, OFDM
Design
Certification
FCC Class B, CE, C-Tick, IC
Power
TX power consumption
460 mA
RX power consumption
240 mA
System requirements
Minimum storage drive space
20 MB
Compatible operating systems
Windows 2000/XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
3.43" (87 mm)
Depth
1.1" (28 mm)
Height
0.472" (12 mm)
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Minimum system requirements
CD-ROM
Brand Image Article code product Stock Price from
3com

3com Secure Fiber NIC, Low Profile 100 Mbit/s
(show image)
3CR990B-FXLP-97 Secure Fiber NIC, Low Profile 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Secure Fiber NIC 100 Mbit/s
(show image)
3CR990B-FX-97 Secure Fiber NIC 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 10/100 Secure NIC Internal 100 Mbit/s
(show image)
3CR990B-97 10/100 Secure NIC 0.00
(excl. VAT)
0 (incl. VAT)