location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-635 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-635
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-635/DE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DIR-635 wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n)
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management
Guarantee: 2 years
Long product name D-Link DIR-635 wireless router Black :
The short editorial description of D-Link DIR-635 wireless router Black

RangeBooster N 650 Draft-11n Wireless Broadband Router
More>>>
D-Link DIR-635 wireless router Black:
The official marketing text of D-Link DIR-635 wireless router Black as supplied by the manufacturer

The D-Link DIR-635 RangeBooster N™ 650 Router is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet1. Connect the DIR-635 router to a cable or DSL modem and share your high-speed Internet access with everyone on the network. Create a secure wireless network to share photos, files, music, video, printers, and network storage throughout your home. With a built-in award-winning QoS Engine, this router provides a better Internet experience by keeping digital phone calls (VoIP) and online gaming smooth and responsive.

Powered by RangeBooster N 650 technology, this high performance router provides superior Whole Home Coverage while eliminating dead spots. The DIR-635 router is designed for use in bigger homes and for users that demand higher performance networking. Add a RangeBooster N 650 notebook or desktop adapter and stay connected to your network from virtually anywhere in your home.

The DIR-635 router supports all of the latest wireless security features to prevent unauthorized access, be it from over the wireless network or from the Internet. Support for WPA™ and WEP standards ensure that you’ll be able to use the best possible encryption, regardless of your client devices. In addition, the router utilizes dual firewalls (SPI and NAT) to prevent potential attacks from across the Internet.

Delivering best-in-class wireless performance, total network security, and greater whole home coverage, the DIR-635 router is the ideal centerpiece of your wireless network.

Short summary description D-Link DIR-635 wireless router Black:
This short summary of the D-Link DIR-635 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-635, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-635 wireless router Black:
This is an auto-generated long summary of D-Link DIR-635 wireless router Black based on the first three specs of the first five spec groups.

D-Link DIR-635. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Modulation: CCK, DBPSK, DQPSK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, VPN support: PPTP, L2TP, IPSec. Security algorithms: WPA, Authentication method: 802.1x RADIUS. Product color: Black, LED indicators: WAN, WLAN, USB, LAN. Bundled software: Click’n Connect

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Modulation
CCK, DBPSK, DQPSK, OFDM
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
VPN support
PPTP, L2TP, IPSec
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WPA
Authentication method
802.1x RADIUS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Security
Network address translation (NAT)
Yes
Design
Product color
Black
LED indicators
WAN, WLAN, USB, LAN
Packaging content
AC adapter included
Yes
Bundled software
Click’n Connect
Antenna
Antenna design *
External
Antenna connector type
RP-SMA
Antennas quantity
3
Features
Certification
FCC, CE
Weight & dimensions
Weight
31.9 oz (904 g)
Other features
USB ports quantity
1
Compatible operating systems
Windows 2000/XP/Vista Mac OS 10.4 +
Dimensions (WxDxH)
4.61 x 7.6 x 1.18" (117 x 193 x 30 mm)
Power requirements
5V DC
Minimum system requirements
CD-ROM
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2412 - 2472 MHz
Filtering description
URL
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 05:03:43
Uk has collected 22 expert reviews for D-Link DIR-635 wireless router Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 05:03:42
A feature-packed router with good coverage and speed, and all at a reasonable price. Considering its compact dimensions, the D-Link boasts a surprising number of features. It may not have an ADSL modem built in, but the four network ports at the re...
80%
techadvisor.co.uk
Updated:
2011-09-26 05:03:42
This is a draft-N Wi-Fi router based on the Atheros XSPAN AR5008 chipset. As routers go, its specification wants for very little. Its a fairly standard four-port router, with an SPI firewall and support for WEP, WPA, WPA2 and ADSL2. And its a Mim...
Bottom line A decent, well-specified, wireless router with only one problem – it just doesnt live up to the draft-N hype. Roger Gann Lowest online price: ££55.02...
70%
Zdnet.com.au
Updated:
2011-11-04 14:02:14
D-Links DIR-635 router sports good performance and features at a reasonable price. Design and features D-Links DIR-635 is a compact wireless router packed in a silver-trimmed black case of a very modest design. Three aerials are used for improved tra...
Good Reliable performance, USB printer port, Excellent warranty period, Port filtering and modest URL filtering...
Bad Status lights are separated from corresponding ports, 100Mbps only over Ethernet...
Bottom line D-Links DIR-635 sports good performance and features at a reasonable price.
70%
gadgetguy.com.au
Updated:
2011-11-04 14:02:17
The D-Link RangeBooster N 650 Router (DIR-635) is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet*. Connect the RangeBooster N 650 Rou...
Bottom line The D-Link RangeBooster N 650 Router (DIR-635) is a draft 802.11n compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and faster than 100Mbps wired Ethernet*. Connect the RangeBooster N 650 Rou...
0%
pcquest.ciol.com
Updated:
2011-09-26 05:03:42
The RangeBooster N650 is an IEEE 802.11n (draft) compliant wireless router thats meant for small offices and homes. Along with this router, we also received a PCI as well as PC-card adapter. Interestingly, the PCI card also had 3 antennae, something...
0%
tech2.com
Updated:
2011-09-26 05:03:42
In a recent feature, we had spoken about emerging wireless technologies with a specific reference to 802.11n and the performance leap it promises to deliver. D-Link which enjoys considerable popularity in India, has now made its 802.11n products availa...
50%
Thetechlounge.com
Updated:
2011-09-26 05:03:42
Welcome back to the wide world of wireless. When we last left off, our band of 802.11g players were battling each other over speed-boosting performance enhancements that were strictly "off the books". As we have seen in the past though, advertised perf...
Good 802.11n speed, Ability to capture syslog data, excellent port forwarding setups...
Bad 802.11n is still "Draft", No Gigabit switch, Unable to access administrator console using Jumbo frames >4000 bytes...
Bottom line The specification for 802.11n is without a doubt better than its predecessors, b and g. The dilemma is just how much better. Since 802.11n is still a "draft" specification, we can not definitively put our stamp of approval on it. Interoperability issue...
0%
v3.co.uk
Updated:
2011-09-26 05:03:42
A slick, advanced and compact choice of router...
80%
practicallynetworked.com
Updated:
2011-09-26 05:03:42
The first thing youll notice when you open the box is that theres no printed quick start guide. A piece of yellow tape that covers the four LAN ports instructs you to run the CD first. The DIR-635 is supplied with an excellent, almost idiot-proof st...
0%
pcmag.com
Updated:
2011-09-26 05:03:43
The D-Link (www.d-link.com) RangeBooster N 650 Wireless Router DIR-635 is D-Links first offering in the 802.11n market, and its a solid entry in just about every aspect—except the one that counts the most: performance. Though it doesnt get the wor...
Good Great interface and documentation, better performance than 802.11g products.
Bad Performance lower than expected for draft-n, and lower than pre-n products.
Bottom line With an updated interface and case design, the DIR-635 is easy to configure and use. The router is feature-packed, but ultimately disappoints because of poor performance...
50%
trustedreviews.com
Updated:
2011-09-26 05:03:43
As I surmised with the review of Buffalo's Nfiniti draft-n wireless products I felt it wouldn't take long for the rest of the pack to catch up. Sure enough, D-Link is next onto the bandwagon with its latest Rangebooster router and PC Cards. Whereas Buffal...
80%
wi-fiplanet.com
Updated:
2014-03-31 01:28:48
D-Links entry into the 802.11n Draft 1.0 market is the RangeBooster N 650 four port router. Its part of their "Platinum Plus" series of products that promises superior speed, range and security as compared to all other D-Link wireless products, and n...
0%
Brand Image Article code product Stock Price from
Edimax

Edimax BR-6424n wireless router
(show image)
BR-6424N BR-6424n 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N wireless router
(show image)
F5D8233DF4 N Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0.00
(excl. VAT)
0 (incl. VAT)