location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-655 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-655
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-655/DE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link DIR-655 wireless router :
The short editorial description of D-Link DIR-655 wireless router

Wireless N Gigabit Router
More>>>
D-Link DIR-655 wireless router:
The official marketing text of D-Link DIR-655 wireless router as supplied by the manufacturer

- Intelligent data prioritization on both wired (StreamEngine) and wireless (WISH) networks
- “Works with Windows Vista™” logo
- Gigabit switch ports on both LAN and WAN sides
- Wireless encryption at the touch of a button

Wireless N Gigabit Router
The D-Link DIR-655 Wireless N Gigabit Router is an 802.11n (Draft 1.0) compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and also faster than 100Mbps wired Ethernet. By connecting the DIR-655 router to a cable or DSL modem, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home.

High-performance
The DIR-655 features the fastest processor in the RangeBooster N™ range, achieving ever higher throughput results between WAN and LAN networks.
Combined with the acclaimed QoS StreamEngine, this allows the DIR-655 to provide a better Internet experience by keeping Internet phone calls and online gaming smooth and responsive.
In addition, the router includes four Gigabit Ethernet switch ports for highest transfer speeds to other Gigabit capable devices such as a network attached storage device. For the first time, Gigabit connectivity is introduced on the WAN side as well, a unique feature ahead of its time in many countries, but which will be welcome by those who already have Ethernet as their means to access the Internet, for instance in Northern Europe.

Wireless LAN Intelligent Stream Handling (WISH) technology
The DIR-655 router includes Quality of Service (QoS), wirelessly as well as to and from the Internet (StreamEngine). It features WISH, which enhances the consumer's experience for gaming, HDTV and other media applications over a wireless connection by minimizing the disruptive effects of competing traffic on the wireless network. It automatically detects if audio, video or gaming content is being used on the wireless network and gives these applications priority over less time-sensitive traffic such as email or file transfers. It then adjusts priorities on the fly to ensure media content is transmitted without jitter or lag.
Furthermore, the router enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.

Whole home coverage
The DIR-655 router is designed for use in bigger homes and for users that demand higher performance networking. Featuring 802.11n (Draft 1.0) technology with a 3x3 antenna design, the DIR-655 router provides superior whole home coverage whilst eliminating dead spots. By adding a Wireless N notebook or desktop adapter, users can stay connected to their network from virtually anywhere in their home.

Simplified wireless security
The router supports the Wi-Fi Alliance’s standard for wireless security at the touch of a button. With Wi-Fi Protected Setup™ (WPS), the wireless network name (SSID) and encryption keys are automatically generated and broadcast to the client devices. Users do not have to memorise complicated passwords and key them in several times. This considerably simplifies the process of setting up security on the wireless network.

“Works with Windows Vista™” label
The DIR-655 is one of the first consumer routers to pass the rigorous testing to achieve Microsoft® Windows Vista™’s approval.
With this router, users will be able to take full advantage of the new operating system, such as discovering and managing their devices with the Network Explorer and Network Map features in Windows Vista™.
With Wi-Fi Protected Setup / Windows Connect Now (WCN) Config 2.0, they will be able to set up simple and secure-by-default Wi-Fi networks.
The router also includes Xbox Live® service compatibility.
As a result, users will experience simple network setup and management, reliable audio and video streaming, built-in network diagnostics and reliable Internet connectivity for streaming applications, such as online gaming and VoIP calls.

Short summary description D-Link DIR-655 wireless router:
This short summary of the D-Link DIR-655 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-655, IEEE 802.11n, VPN pass-through, 1 Gbit/s, USB 2.0 1 x 10/100/1000Mbps WAN 4 x 10/100/1000Mbps LAN

Long summary description D-Link DIR-655 wireless router:
This is an auto-generated long summary of D-Link DIR-655 wireless router based on the first three specs of the first five spec groups.

D-Link DIR-655. Networking standards: IEEE 802.11n, VPN support: VPN pass-through. Maximum data transfer rate: 1 Gbit/s, I/O ports: USB 2.0 1 x 10/100/1000Mbps WAN 4 x 10/100/1000Mbps LAN

Network
Networking standards
IEEE 802.11n
Supports ISDN connection
No
VPN support
VPN pass-through
Security
Stateful Packet Inspection (SPI)
Yes
Security
Network address translation (NAT)
Yes
Other features
I/O ports
USB 2.0 1 x 10/100/1000Mbps WAN 4 x 10/100/1000Mbps LAN
Maximum data transfer rate
1 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:28:55
Uk has collected 53 expert reviews for D-Link DIR-655 wireless router and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-10 02:28:53
Product Code: DIR655 The D-Link DIR-655 is a top-performing router with useful extras like drive and printer sharing and a Wi-Fi guest zone. D-Links DIR-655 Xtreme N Gigabit Router was one of the first gigabit draft-2.0 routers, and its still one...
Bottom line While its drive and printer sharing features have serious limitations, the D-Link DIR-655 would be one of our top picks even without them, thanks to its low price, great performance, easy setup, and handy guest access mode. Becky Waring Lowest online...
80%
techradar.com
Updated:
2011-08-10 02:28:53
The D-Link DIR-655 Wireless N Gigabit Router has been available for over 12 months and is now seen as something of an entry-level router in the range. However, it still manages to include all the features weve come to expect from a well-equipped domes...
Good Good software management, Decent signal...
Bad Not a looker...
70%
macworld.co.uk
Updated:
2011-08-10 02:28:53
Several of these wireless routers actually require you to use a wired Ethernet connection when you initially set them up – which is annoying as the whole point of a wireless network is to avoid trailing wires from room to room. So we were pleasantly...
Good Compact design...
Bad Poor Mac support...
Bottom line Unfortunately, things went downhill from that point onwards. In order to set up a password to protect your new wireless network you have to configure the router through its built-in webpage. However, that webpage didn’t work properly with the Safari...
40%
pocket-lint.com
Updated:
2011-08-10 02:28:54
Wireless gets a boost, but is this the device to give it to us?...
Good Performance potential, looks, pricing...
Bad Requires matching adapters to attain peak performance...
Bottom line A sexy and efficient way to get a fast wireless network up and running...
90%
pcauthority.com.au
Updated:
2011-11-04 14:01:24
While some of the routers on test look like props from a sci-fi show, D-Link’s design is more sedate. The DIR-655 is fairly compact and its flashing blue LEDs are more discreet than others, which practically light up the room. A wall-mounting ki...
83%
goodgearguide.com.au
Updated:
2011-11-04 14:01:25
Users after a fast wireless router may want to consider D-Links DIR-655, which features the 802.11 draft-n specification, as well as a four-port gigabit Ethernet switch. It can distribute an Internet connection from either a cable or ADSL modem, and i...
Good Its 802.11 draft-n performance was fast, we didnt have to fiddle with the default settings in order to get smooth wireless networking performance, it performed well when 802.11g and 802.11 draft-n clients were connected simultaneously...
Bad It doesnt have print or file server functions built in, its Web interface could be a little better, it could use more comprehensive keyword filtering options The Final Word All up, we didnt have to fiddle with this routers settings at all, apart fro...
Bottom line All up, we didnt have to fiddle with this routers settings at all, apart from entering our Internet and wireless connectivity details. It distributed our Internet connection and streamed multimedia files to various wireless clients without any proble...
80%
expertreviews.co.uk
Updated:
2013-10-30 02:35:02
D-Link's RangeBooster N 650 is a Draft-N router with an integrated Gigabit switch rather than the 10/100 switches built into most. It's compact and feels well made. The setup wizard clearly explains how to connect the router physically, and lets you set...
80%
smallnetbuilder.com
Updated:
2011-08-10 02:28:53
D-Link has decided to jump in and finally ship a three-stream ("450 Mbps") router. I wish they had chosen a different product number, though, because I can't tell you how many times I've typed 655 when I meant 665. I wasn't really impressed with TREN...
0%
gamepyre.com
Updated:
2011-08-10 02:28:53
With all the recent Florida storms, it was only a matter of time before my lights flickered, before the power went out, before everything shut down for a second. Midday tropical-like Florida storms dont last long and neither did my power outage...
Bottom line I used and abused this D-Link Xtreme N Gigabit Wireless Router for a little over six weeks before I felt confident about writing this review. And I have to say that Im pleasantly surprised and very happy with this product. I live in Florida, and, in...
0%
pcworld.in
Updated:
2011-08-10 02:28:53
The D-Link DIR-655 Xtreme N Gigabit router is D-Link’s flagship model, and it has the performance to match, for the most part. Unfortunately, it also has the price to match, so it slips down a few places, but for raw performance, it’s hard to beat. The...
Good QoS prioritization is easy to setup, Good speeds, Gigabit Ethernet...
Bad Price...
Bottom line This D-Link DIR 655 is great for heavy users, and there are some nice features...
81%
techworld.com
Updated:
2011-08-10 02:28:53
D-Link's DIR-655 Xtreme N Gigabit Router was one of the first gigabit draft-2.0 routers, and it's still one of the best. D-Link has added a number of valuable features via firmware updates, such as USB drive and printer sharing, and a special Wi-Fi gu...
Bottom line While its drive and printer sharing features have serious limitations, the D-Link DIR-655 would be one of our top picks even without them, thanks to its low price, great performance, easy setup, and handy guest access mode...
0%
pcworld.com_techhive.com
Updated:
2011-08-10 02:28:53
D-Links DIR-655 Xtreme N Gigabit Router ($100 as of April 20, 2009) was one of the first gigabit draft-2.0 routers, and its still one of the best. D-Link has added a number of valuable features via firmware updates, such as USB drive and printer shar...
Good Very good performance; comprehensive features, USB drive and printer sharing; WiFi guest zone...
Bad Only one computer can access a shared drive or pri, No Mac support for drive or printer sharing...
86%
smallnetbuilder.com
Updated:
2011-08-10 02:28:53
Our review of the original DIR-655 is one of our most-viewed wireless router reviews, befitting its status as one of the most successful draft 802.11n routers. Since its original release, D-Link has continued to enhance the product, adding 9K jumbo f...
Good Gigabit WAN and LAN with excellent routing speed, Automatic QoS for Internet uplink and WLAN, USB device sharing...
Bad USB device sharing is one Windows client at a time...
Bottom line Market-leading single-band draft 802.11n router...
0%
tech2.com
Updated:
2011-08-10 02:28:53
Over the past few months, Wi-Fi has been in the news for all the wrong reasons. Though Wi-Fi usage has proliferated and grown in India, awareness about the dangers of open Wi-Fi connections has not reached the average consumer. This was adequately refl...
Good Great file transfer speeds, Very good signal throw, Simple UI...
Bad Expensive...
Bottom line We divided our tests into two sections. In the first we took two different directories of files of around 4GB each and simply transferred them to a desktop with D-link’s DWA-547 and a Dell Inspiron 1525 with Draft-N capabilities. The second set of t...
60%
crn.com
Updated:
2011-08-10 02:28:53
Targeted more for the home office user, DLink\'s DIR-655 would also do the job as wireless N router in smaller networking environments not in need of multiple SSIDs or do not have lots of clients sharing bandwidth...
0%
maximumpc.com
Updated:
2011-08-10 02:28:54
D-Link’s DIR-655 was one of the fastest routers in our Draft-N roundup, and it proved best-in-breed in terms of range. But speed and range aren’t the only reasons to like this product. If you enjoy fine-tuning your network’s performance, the Xtreme N o...
Good Speedy; extremely high range; great QoS; superb attention to detail throughout.
Bad Not the prettiest router we've ever seen. TCP output with WEP slower than expected.
90%
futurelooks.com
Updated:
2011-08-10 02:28:54
The network router has become as common as the microwave in most households. These magic boxes have all but become a commodity at our local computer stores, but the quest for more speed and more importantly, wireless connectivity, has led to more con...
Good Fast 300 Mbps performance with Xtreme N adapters, Full backwards compatibility with other wireless standards, StreamEngine Technology really works to maintain network performance for time sensitive requests, Proven reliability for 24/7 operation...
Bad Costs more than your standard commodity router (but it’s worth it!), Marketing claims of 6X and 14X are slightly deceptive, The USB port is completely useless...
Bottom line Finally Thoughts The DIR-655 Xtreme N router is a necessary evolution. No one likes to drill holes in their house to fish CAT 5 cable and running a wireless router is a perfect solution. However, as network loads increase, the bandwidth provided by...
90%
hardwaregeeks.com
Updated:
2011-08-10 02:28:54
A lot of people think that if it looks and acts like a router, then it must be a router. While thats true, just because its a router doesnt exactly mean it will work like any other router. This is something I have come to learn firsthand these past...
100%
cluboc.net
Updated:
2011-08-10 02:28:54
Wireless technology has come a long way over the years. 802.11b enabled us to run a wireless network in a small local area, 802.11g helped expand that network throughout the majority of a small house or office, and then we have 802.11n which ex...
100%
benchmarkreviews.com
Updated:
2011-08-10 02:28:54
Draft N is all the buzz around the WiFi circles, and manufacturers are pushing their early products onto store shelves despite the constant technical changes to the new unapproved draft. Although early product releases incorporating the 802.11n draft...
90%
xbitlabs.com
Updated:
2011-08-10 02:28:54
Not long ago I reviewed a Linksys WRT300N router that was one of the first to support the draft IEEE 802.11n standard. More devices feature this wireless standard now and I am going to tell you about one of them in this review.The D-Link DIR-655 router...
Good Good speed, Stylish exterior design, Excellent help system, Good implementation of VPN connections, Good support for QoS, WiFi Alliance certification, Wide administration opportunities...
Bad Low functionality of the USB port, Impractical surface material, Poor thermal contact of the heatsinks with the components they cool, Gets very hot at work, Imperfect webinterface structure, Too bright indicators...
Bottom line The DIR-655 router didn’t prove completely up to my expectations. For a top-end model, it lacks functionality. For devices of this class it is not enough to boast high potential due high-quality onboard controllers: this potential needs to be proper...
0%
smallnetbuilder.com
Updated:
2011-08-10 02:28:54
Rarely have I received so many requests for a product review as I have for the D-Link DIR-655. This is most likely due to its position at the top of our Router Charts, with its impressive 200+ MHz routing speed. However, in keeping with my policy of no...
0%
computershopper.com
Updated:
2011-08-10 02:28:54
Good wireless throughput and above-average broadcast range are just two reasons why D-Links DIR-655 Xtreme N Gigabit Router should be at the top of your networking wish list. You also get four high-speed Gigabit Ethernet ports and an impress...
Good Fast transmission rates; strong radio signal...
Bad Slightly expensive...
Bottom line You no longer have to wait for the Draft N specification to become final—D-Links DIR-655 Xtreme N Gigabit Router delivers solid performance and some neat features. It costs a bit more than most wireless routers out there, however...
80%
techgage.com
Updated:
2011-08-10 02:28:54
With broadband internet saturating more and more homes each and every day, the idea of a home network becomes more and more enticing. As many households have more than one PC, the easiest and most popular way to share the home’s internet connection...
Good Stylish, Fast, Draft-N 2.0, Gigabit, Extensive options...
Bad Setup problems when internet is not available...
Bottom line Setting up the wireless network was simple and in no time I was up and going. The one problem I did run into was with the D-Link wireless connection manager not playing well with Windows Zero Config. This wasn’t exactly D-Links fault, but rather 2 d...
90%
v3.co.uk
Updated:
2011-08-10 02:28:54
Draft-N router with four Gigabit Lan ports...
80%
pcmag.com
Updated:
2011-08-10 02:28:54
The D-Link DIR-655 has a robust feature set that includes wireless QoS (Quality of Service) monitoring and adjustment. Of the four routers I tested, it was the fastest at transferring data over short distances. But its complex management interface ke...
Good Fast (thanks to Gigabit Ethernet LAN ports) and feature-rich.
Bad Confusing Web administration interface.
Bottom line This fast wireless router comes with Gigabit LAN ports and has many features, including QoS monitoring, but the complex interface may intimidate some...
70%
practicallynetworked.com
Updated:
2011-08-10 02:28:54
First, and probably most noticeably, D-Link has given the DIR-655 a fresh new look. The DIR-655 has a white case and a black trim band that wraps around the case. Even the three antennas are white. Though the case tooling is almost identical to the to...
Good New looks, excellent performance, Gigabit Ethernet.
Bad No WPS support on the client (yet), minor setup glitches. Article appeared originally on WiFi Planet.com.
Bottom line First, and probably most noticeably, D-Link has given the DIR-655 a fresh new look. The DIR-655 has a white case and a black trim band that wraps around the case. Even the three antennas are white. Though the case tooling is almost identical to the to...
0%
barefeats.com
Updated:
2011-08-10 02:28:54
D-Link Xtreme N Router versus Apple AirPort Extreme N base station My main disappointment with the new Apple AirPort Extreme 802.11n Base Station is that it does NOT support Gigabit Ethernet. Thats a key omission since there are many "pro" Macs that...
0%
connectreviews.com
Updated:
2011-08-10 02:28:54
D-Link and just about every other wireless networking manufacturer has begun producing wireless 802.11n routers using the Draft-N standard. The Draft-N standard provides users with blazing fast speeds, way faster than 802.11b/g and almost 2X farther ra...
80%
trustedreviews.com
Updated:
2011-08-10 02:28:54
Now that draft-802.11n wireless routers are becoming more prevalent we're also finally seeing the move to Gigabit Ethernet as well. Netgear's RangeMax WRN854T was the first to deliver high speed network ports and now its D-Links turn with its new RangeBoo...
70%
targetpc.com
Updated:
2011-08-10 02:28:54
The specifications and features speak for themselves. D-Link managed to bring an extremely innovative networking solution for people seeking to improve their current or upcoming network for under $200$. Whether you are trying to get maximal performanc...
0%
Laptopmag.com
Updated:
2011-08-10 02:28:54
Improved Ubicom StreamEngine technology means your connections run hotter than ever.
Bottom line D-Link just keeps upping the 802.11n ante. The Xtreme N is a vast improvement over the previous DIR-630 model. The DIR-655 bridges the narrowing gap between consumer and business Wi-Fi routers. In tests, it matched the speed of the DIR-635 nose for nos...
80%
wi-fiplanet.com
Updated:
2011-08-10 02:28:54
Last fall, I reviewed the top-of-the-line D-Link RangeBooster N 650 router. I loved all of the configuration options, the configurable QoS engine, and the extensive list of preconfigured applications in the port forwarding setup. My unfulfilled wish wa...
0%
informationweek.com
Updated:
2011-08-10 02:28:54
All right—so the high-speed 802.11n standard is still in draft form, but the channel doesnt want to wait to deliver solid, secure, high-performance wireless solutions to every corner of businesses of every size. What are the options? Slide Show: 4 R...
0%
crn.com
Updated:
2011-08-10 02:28:54
All right—so the high-speed 802.11n standard is still in draft form, but the channel doesnt want to wait to deliver solid, secure, high-performance wireless solutions to every corner of businesses of every size. What are the options? Slide Show: 4 R...
0%
Brand Image Article code product Stock Price from
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)