location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" CRT monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107S61/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895865777
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels

Philips CRT monitor WIT Flat Spuare High Contract beeldbuis MPRII dotpitch 0.27 Multi Autoscan 30-70 kHz Digital Contol (OSD) Xtra SpaceDesign (XSD)
More>>>
Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels:
The official marketing text of Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels as supplied by the manufacturer

Digitalised CRT, value and lead-free design.
With first-ever one-chip Digital Deflection CPU for superb display, the exclusive High Bright Hot Key for instant brightness enhancement, ideal screen size and lead-free design, the 107S6 delivers an unbeatable mix of performance and value.

Short summary description Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 17" CRT monitor, 17", Real flat picture tube, 9.06" (23 cm), 12" (30.6 cm), 16.1" (41 cm), 50 - 160 Hz

Long summary description Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 17" CRT monitor monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 17" CRT monitor. Display diagonal: 17", Type: Real flat picture tube, Viewable size, vertical: 9.06" (23 cm). Display resolution: 1280 x 1024 pixels. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 13°. Power consumption (standby): 1 W. Certification: CE Mark, FCC-B, UL, CSA, MPR-II, low emission, NUTEK, Energy Star, SEMKO, TÜV/GS, TÜV Ergo, FDA,...

Display
Type
Real flat picture tube
Viewable size, vertical
9.06" (23 cm)
Viewable size, horizontal
12" (30.6 cm)
Viewable size diagonal
16.1" (41 cm)
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 71 kHz
Display diagonal *
17"
Pixel pitch
0.25
Display
CRT
Display resolution
Display resolution
1280 x 1024 pixels
Recommended resolution
1024 x 768 @ 85 Hz
Ports & interfaces
Plug and Play
Yes
I/O ports
1 x D-sub video cable; 1 x power cord; 1 x Sync input impedance: 4.7k ohm; 1 x Video Input Impedance: 75 ohm; 1 x Video input signal levels: 0.7 Vpp; 1 x Video sync input signal: Separate sync; 1 x Video sync polarities: Positive and Negative; 1 x AC power in.
Ergonomics
Swivel angle range
90 - 90°
Tilt angle range
-5 - 13°
Power
Monitor typical power consumption
68 W
Power consumption (standby)
1 W
Operational conditions
Storage temperature (T-T)
-25 - 65 °C
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE Mark, FCC-B, UL, CSA, MPR-II, low emission, NUTEK, Energy Star, SEMKO, TÜV/GS, TÜV Ergo, FDA, EZU, GOST, MEEI, PCBC, CCC, BSMI, E2000
Weight & dimensions
Dimensions (WxDxH)
15.6 x 16.7 x 15.1" (397 x 424 x 383 mm)
Weight
33.1 lbs (15 kg)
Technical details
Video Dot Rate
120 MHz
Country Distributor
United Kingdom 1 distributor(s)