location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40ES5500K 40" Full HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40ES5500K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40ES5500KXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung UE40ES5500K 40" Full HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 100
  • - DVB-C, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting
  • - 55 W
Long product name Samsung UE40ES5500K 40" Full HD Smart TV Black :
The short editorial description of Samsung UE40ES5500K 40" Full HD Smart TV Black

40" Full HD LED TV, 3 HDMI, 2 USB, Dolby Digital Plus / Dolby Pulse, 55 W
More>>>
Samsung UE40ES5500K 40" Full HD Smart TV Black:
The official marketing text of Samsung UE40ES5500K 40" Full HD Smart TV Black as supplied by the manufacturer

Discover a TV that offers vivid viewing and a diverse range of entertainment. The Samsung 40” ES550 LED TV lets you access online Smart Hub content and services, and you can even make big-screen Skype video calls. You’ll also be able to record and store TV shows and movies to USB memory sticks and external hard disk drives thanks to Extended Personal Video Recorder Ready. And, with Wide Colour Enhancer Plus, all your entertainment will be delivered with vibrant colour.

More vibrant colours for better images
Using an advanced picture quality improvement algorithm, Samsung’s Wide Colour Enhancer Plus drastically improves the quality of any image and uncovers hidden details. Now see colours as they were meant to be seen with Wide Colour Enhancer Plus.

Stay in closer contact with great widescreen Skype video calls
Stay in touch with friends and family from the comfort of your home thanks to the Skype app for Smart TV, available for free in the Samsung App store. Combined with the separately-sold Skype camera kit, it allows you to make high-quality widescreen video calls to loved ones throughout the world at low rates or even for free. You can create new Skype accounts, access existing ones and navigate using your TV’s remote control. Be closer with face-to-face communication.

Bringing a full multimedia experience into your living room
With High Definition Multimedia Interface (HDMI) inputs, the Samsung TV will transform your living room into a multimedia entertainment centre. HDMI provides high-speed transmission of high definition digital data from multiple devices straight into your TV.

Watch movies from your USB
With ConnectShare Movie, simply plug your USB memory drive into the TV and instantaneously enjoy movies, photos or music. Now, you can experience a wide variety of content in the comfort of your living room on your TV.

Connect and Share
Bring it all together. AllShare Play wirelessly connects to compatible devices through DLNA technology so the movies, photos and music stored on them can be viewed, listened to and shared on your TV. Now, effortlessly transfer content from your PC or mobile device to your TV.

Short summary description Samsung UE40ES5500K 40" Full HD Smart TV Black:
This short summary of the Samsung UE40ES5500K 40" Full HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40ES5500K, 40", 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T2, Black

Long summary description Samsung UE40ES5500K 40" Full HD Smart TV Black:
This is an auto-generated long summary of Samsung UE40ES5500K 40" Full HD Smart TV Black based on the first three specs of the first five spec groups.

Samsung UE40ES5500K. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black

Display
Display diagonal *
40"
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 100
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Audio system
Dolby Digital Plus / Dolby Pulse
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Browsing
Yes
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Picture processing technology
Samsung Wide Color Enhancer
Smartphone remote support
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Audio input for DVI
Yes
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
24 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
36.5" (927.4 mm)
Depth (with stand)
7.25" (184.1 mm)
Height (with stand)
23.8" (605.5 mm)
Weight (with stand)
27.6 lbs (12.5 kg)
Width (without stand)
36.5" (927.4 mm)
Depth (without stand)
1.85" (46.9 mm)
Height (without stand)
21.8" (554.7 mm)
Weight (without stand)
22.7 lbs (10.3 kg)
Package dimensions (WxDxH)
44.3 x 5 x 25.4" (1124 x 127 x 646 mm)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package weight
30.9 lbs (14 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Wi-Fi ready
Yes
Batteries included
Yes
3D glasses included
No
Built-in speaker(s)
Yes
Annual energy consumption
80 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 05:13:10
Uk has collected 6 expert reviews for Samsung UE40ES5500K 101.6 cm (40") Full HD Smart TV Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalversus.com
Updated:
2019-12-03 05:13:10
After reviewing the 8000 series, (UE55ES8000), 7000 series (UE40ES7000) and 6000 series (UE40ES6300 and UE40ES6710), we've finally gotten our hands on the 5500, more precisely the UE40ES5500. Don't let your...
Good Accurate colours (average Delta E = 3.4), High contrast (2,800:1), No clouding, Compatible with numerous video formats via the media player...
Bad No motion interpolation, Narrow viewing angles, Grey shading could be improved, Panel not very responsive: 18 ms on average...
Bottom line It may not have the best picture out there, but the Samsung UE40ES5500 should be good for anyone looking for a TV in this price range. Plus, the model we tested showed no signs of clouding (bright patches in dark areas of the screen). That gets a big thum...
60%
hdtvtest.co.uk
Updated:
2019-12-03 05:13:10
Samsung’s Series 5 range of LCD-based TVs has more recently started to include LED LCD products as well, and today we’re looking at a 40-inch model from this value-centric series. The Samsung UE40ES5500 actually uses LED backlighting instead of the LED...
Bottom line The Samsung UE40ES5500 is a decent budget 40″ LCD-based HDTV, although it doesn't excel in enough areas to get an all-out recommendation. Overall image quality is a step back compared to what we've seen from Series 5 in the past: in particular, we remembe...
0%
whathifi.com
Updated:
2019-12-03 05:12:21
Samsung has been generous on the features front with its 2012 range of TVs, no matter what the screen size.The is a good looking set, and its slim frame contains a multitude of apps and online features that will keep you entertained for hours.Smart Hu...
Good Decent detail, vibrant colour, plenty of smart content, nice design and interface...
Bad Some picture noise, whites lack subtlety, rivals offer more insight...
Bottom line ...
80%
trustedreviews.com
Updated:
2013-09-01 06:41:43
Hot on the heels of one Samsung TV bargain - the recently reviewed Samsung UE32EH5000 - here's another. At the time of writing we've found the 46-inch Samsung UE46ES5500 on sale for as little as £689. This would be an eye-catching price for a bog-standar...
Good Good value, Good pictures overall, Excellent online features...
Bad Some colour issues during dark scenes, Some motion blur, Unhelpful picture presets...
Bottom line When push comes to shove there are just enough issues with the Samsung UE46ES5500's pictures to stop us giving it a Trusted Recommends badge. But it's still a cracking option for anyone with a maximum budget of £700 who didn't expect they'd be able to com...
80%
avforums.com
Updated:
2014-03-20 02:08:21
We've just had our first taste of what Samsung has to offer in 2012 in our recent reviews of the ES8000 3D LEC TV and E8000 3D Plasma TV, that left us impressed and very impressed, respectively. They were flagship models, however, and represent the pinnac...
Good Excellent blacks, Impressive dynamic range, Very responsive for gamers, Lots of smart features, Calibrated extremely well for midrange TV, Mostly solid video processing, Very good uniformity for LED TV...
Bad Smeared motion with fast paced action, Poor viewing angles, Stand doesn't swivel, Lack of 2:2 cadence detection...
80%
hdtvtest.co.uk
Updated:
2013-09-01 04:19:24
Samsung’s Series 5 range of LCD-based TVs has more recently started to include LED LCD products as well, and today we’re looking at a 40-inch model from this value-centric series. The Samsung UE40ES5500 actually uses LED backlighting instead of the LED...
0%
Country Distributor
United Kingdom 1 distributor(s)