location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG311 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG311
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG311FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WG311 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
Guarantee: NETGEAR 1-year warranty
Long product name NETGEAR WG311 54 Mbit/s :
The short editorial description of NETGEAR WG311 54 Mbit/s

802.11g 54 Mbps Wireless Desktop PC Adapter
More>>>
NETGEAR WG311 54 Mbit/s:
The official marketing text of NETGEAR WG311 54 Mbit/s as supplied by the manufacturer

WG311 offers fixed, wire-free connectivity for desktop users at home or office, avoiding the time and expense of installing Ethernet cabling. With wireless you can place your desktop PC in the location of your choice, not just close to the Broadband socket.

- Wirelessly shares a Broadband Internet Connection, distribute files & emails
- No need to re-wire, if you decide to move your PC
- Provides choice of encryption to protect against network intruders
- VPN-pass through ensures private communication to and from office
- Compatible with 802.11g and 802.11b wireless networking devices
- User friendly interface makes it easy to change security settings
- Easy set-up with NETGEAR’s Smart Wizard Install Assistant

Wireless Connectivity

The WG311 wireless network card operates at up to 54 Mbps, 5 times faster than existing 802.11b, 11 Mbps wireless networks. Once installed, the WG311 lets your desktop PC share files, resources and a Broadband Internet connection. The WG311 wireless PCI adapter gives you fixed (installed) continuous access to your home wireless router or office network, saving you the time and expense of installing Ethernet cabling to your desktop PC. It is also really easy to relocate your desktop PC as no re-wiring, simply move it to its new location.

Safe & Secure

NETGEAR’s WG311 provides both WEP and WPA (WPA is available via firmware upgrade) wireless encryption standards to protect your network from eavesdroppers and bandwidth stealers. To be ultimately secure you can limit access from your wireless network by assigning designated PCs using their unique ID, called a MAC address. The WG311 (and all NETGEAR wireless adapters) support VPN-pass through for secure access to corporate network resources from home, via your Broadband Internet connection.

Easy to Use

Once installed into an available PCI slot on your desktop PC, setting up the WG311 is made quick and easy with NETGEAR’s Smart Wizard Install assistant: The WG311 selects the best available connection and adapts its settings to match. NETGEAR’s Smart Wizard user interface makes it easy to adjust and view the settings of your adapter: e.g. adding wireless security settings or checking wireless signal strength.

Short summary description NETGEAR WG311 54 Mbit/s:
This short summary of the NETGEAR WG311 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WG311, Wireless, PCI, 54 Mbit/s

Long summary description NETGEAR WG311 54 Mbit/s:
This is an auto-generated long summary of NETGEAR WG311 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WG311. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Security algorithms
128-bit WEP
Bandwidth
2.4 GHz
System requirements
Minimum storage drive space
20 MB
Weight & dimensions
Weight
4.06 oz (115 g)
Other features
Dimensions (WxDxH)
5.23 x 0.858 x 4.76" (132.8 x 21.8 x 121 mm)
Ports quantity
1
Brand Image Article code product Stock Price from
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111EE 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TCN WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TNA WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s
(show image)
WPNT511NA RangeMax 240 Wireless Notebook Adapter WPNT511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TGR WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111GR 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s NETGEAR WG511T 108Mbps Wless PCCard Internal 108 Mbit/s
(show image)
WG511TIS WG511T 108Mbps Wless PCCard 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s NETGEAR RangeMax 240 Wireless Notebook Adapter WPNT511 240 Mbit/s
(show image)
WPNT511IS RangeMax 240 Wireless Notebook Adapter WPNT511 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111IS 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s NETGEAR 54Mbps Wireless USB 2.0 Adapter 54 Mbit/s
(show image)
WG111GE 54Mbps Wireless USB 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)