Lenovo logo

Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77882
Info modified on:
14 Mar 2024, 18:03:58
Long product name Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

Intel Core 2 Duo E7500 (2.93GHz), 4GB DDR3 RAM, 320GB SATA HDD, Gigabit Ethernet, DVD-R, Windows 7 Professional 32-bit

Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

The Lenovo® ThinkCentre® M70e Desktop
The ThinkCentre M70e, offered in both Tower and Small Form Factor models, is an entry-level desktop designed for cost-conscious large and mid-market businesses. The newly designed compact Tower can save 20% more workspace than a traditional Tower and the slimmer SFF desktop model offers
greater expandability with additional PCI/PCIe slots.

Lenovo has a tradition of designing innovative products that deliver enterprise-level performance. The ThinkCentre M70e desktop supports Intel® Core® 2 Quad processors, which offer high-performance and peace-of-mind computing even during multitasking activities. Increase your employee productivity with the Lenovo Enhanced Experience for Windows® 7, enabling faster start-up and shut-down times. Save considerable time and costs with the latest DDR3 memory, which offers faster data transfer and reduces power consumption.

Deploying desktops globally is the prime necessity of all competitive enterprises. The globally available ThinkCentre M70e desktop offers a stable lifecycle for more than 12 months, enabling businesses to manage their desktops’ refresh without making constant changes to the platform’s components and drivers. Apart from this, the stable ThinkCentre M70e also gives you the freedom to focus on your most important business tasks.

The preloaded ThinkVantage Technologies suite reduces desktop maintenance costs and lowers dependencies on IT support. The ThinkVantage Rescue and Recovery® tool simplifies data recovery and system restoration processes. The Power Manager tool reduces electricity costs, thereby lowering the carbon footprint on the environment. Prevent data theft with the chassis intrusion switch and the USB-port disable features.

Short summary description Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD-ROM, Windows 7 Professional

Long summary description Lenovo ThinkCentre M70e Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M70e. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.