location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REV™ 35GB/90GB ATAPI Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31372500
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM :
The short editorial description of Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM

Iomega REV 35GB 90GB ATAPI Internal Drive Beige 1pk bulk
More>>>
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM:
The official marketing text of Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM as supplied by the manufacturer

The Iomega REV 35GB/90GB ATAPI drive is a revolutionary removable hard disk system that is more efficient and reliable than traditional tape systems, while providing portable, high-performance file storage. Back up and restore up to 8 times faster than tape, access files in seconds with drag-and-drop, and secure your data with password protection and encryption. Includes Iomega Automatic Backup Pro software for “set-it and forget-it” file backups, plus full system backup and fast disaster recovery with Norton Ghost™ for REV Drive software.
The Iomega REV 35GB/90GB ATAPI internal drive is a compact, high performance solution ideal for desktops and servers. The bare drive fits in a 3.5" bay, or use the included mounting kit to accommodate a 5.25" bay, which installs easily into your desktop tower with an EIDE/ATAPI interface. This internal drive saves space on your desktop, does not require an external power supply or external data cable, and provides bootability in practically any system.
In the box: REV ATAPI Internal Drive, install disk.

Short summary description Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM:
This short summary of the Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV™ 35GB/90GB ATAPI Drive, 35 GB, 4200 RPM

Long summary description Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM:
This is an auto-generated long summary of Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM based on the first three specs of the first five spec groups.

Iomega REV™ 35GB/90GB ATAPI Drive. HDD capacity: 35 GB, HDD speed: 4200 RPM

Features
HDD capacity *
35 GB
HDD speed *
4200 RPM
Read seek time
13 ms
Write seek time
12 ms
Average latency
7.1 ms
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Packaging content
Bundled software
Solutions CD: includes System Software, Iomega Automatic Backup Pro software, Norton Ghost for REV Drive, HTML User Manual and Help Files.
Weight & dimensions
Weight
15 oz (424 g)
Other features
Minimum system requirements
333 MHz Pentium II - 128MB RAM - HD 100MB
Dimensions (WxDxH)
1 x 3.99 x 5.75" (25.4 x 101.4 x 146 mm)
Internal
Yes
Compatible operating systems
Microsoft Windows XP Home Edition, Microsoft Windows XP Professional, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows 2000 Server SP3 or later, Microsoft Windows 2000 Professional SP3 or later, Microsoft Windows 2000 Advanced Server SP3 or later, Microsoft Windows Small Business Server 2003
Compressed capacity
90 GB
Brand Image Article code product Stock Price from
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM
(show image)
31372500?20PK REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive
(show image)
33119 REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM Iomega REV™ 35GB/90GB ATAPI Drive internal hard drive 4200 RPM
(show image)
33118 REV™ 35GB/90GB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega REV 35GB/90GB ATAPI internal hard drive 4200 RPM Iomega REV 35GB/90GB ATAPI internal hard drive 4200 RPM
(show image)
33014 REV 35GB/90GB ATAPI 0.00
(excl. VAT)
0 (incl. VAT)