location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX150S2FS P4 3000 512MB 3*36GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-934107-001?KIT
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3 GHz
  • - 0.5 GB
  • - DVD-ROM
  • - Tower 400 W
Long product name Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W :
The short editorial description of Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W

Primergy TX150S2FS P4 3000 512MB 3*36GB
More>>>
Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W:
The official marketing text of Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W as supplied by the manufacturer

The tower server that combines low complexity with great data safety. The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured for both with hard disk mirroring (RAID 1), and duplicated data means security against physical data loss.
If low costs are key but data safety is an important feature, the serial-ATA variation of the TX150 S2 is your premier choice. By opting for the economy pricing of SATA disk drives, you get data security at no extra cost. With options such as hot-plug power supply and hot-plug disks, the security demands of different application areas can be covered individually.

Short summary description Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W:
This short summary of the Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB, 3 GHz, 0.5 GB, SCSI, DVD-ROM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB server Tower Intel® Pentium® 4 3 GHz 0.5 GB 400 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150S2FS P4 3000 512MB 3*36GB. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.5 GB. HDD interface: SCSI, Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Motherboard chipset
Intel® E7210
Cache internal
1.024 MB
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Storage
HDD capacity
108 GB
HDD interface
SCSI
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Tower
Software
Bundled software
ServerStart, ServerView
Power
Power supply *
400 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
61.7 lbs (28 kg)
Other features
I/O ports
1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 2 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 3 x USB - 4 PIN USB Type A
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
8.07 x 23.8 x 17.5" (205 x 605 x 444 mm)
Minimum system requirements
Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, Red Hat Enterprise Linux 2.1, Novell NetWare 6.5, Red Hat Enterprise Linux 3
Storage drive type
Ultra320 SCSI
DVD interface type
IDE