location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DataBar USB-2 256MB USB flash drive 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataBar USB-2 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23854
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Freecom DataBar USB-2 256MB USB flash drive 0.25 GB :
The short editorial description of Freecom DataBar USB-2 256MB USB flash drive 0.25 GB

DataBar USB-2 256MB
More>>>
Freecom DataBar USB-2 256MB USB flash drive 0.25 GB:
The official marketing text of Freecom DataBar USB-2 256MB USB flash drive 0.25 GB as supplied by the manufacturer

Access your files anytime. Anywhere!
Freecom DataBar provides the ultimate mobile storage solution for people on the go. Working on a presentation, a document or e-mails and
need to take them with you? No problem! Want to share new MP3 files or digital pictures with your friends? It is really easy! Simply copy the
files onto DataBar and take them with you. To access your data, simply plug DataBar into any PC or MAC – without the need for software
drivers, bulky cables or adapters. DataBar is actually your perfect floppy replacement. Access your files. Anytime. Anywhere. Keep it simple!

Key features:
- External USB 2.0 storage device that works like a hard drive.
- Save, access and share data with colleagues and friends.
- Slimline design allows direct placement next to other USB devices
- Easy installation, no drivers needed, USB port bus-powered!
- Available in capacities from 128MB up to 1GB.
- Compatible with PC, notebook and Mac allowing cross platform file sharing.
- Ideal for storing and sharing digital pictures, music files, text files, spreadsheets & presentations.

Short summary description Freecom DataBar USB-2 256MB USB flash drive 0.25 GB:
This short summary of the Freecom DataBar USB-2 256MB USB flash drive 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DataBar USB-2 256MB, 0.25 GB, 8 MB/s, 0.317 oz (9 g)

Long summary description Freecom DataBar USB-2 256MB USB flash drive 0.25 GB:
This is an auto-generated long summary of Freecom DataBar USB-2 256MB USB flash drive 0.25 GB based on the first three specs of the first five spec groups.

Freecom DataBar USB-2 256MB. Capacity: 0.25 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Weight: 0.317 oz (9 g)

Performance
Capacity *
0.25 GB
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Design
Certification
CE, FCC, EMI, EMS
Weight & dimensions
Weight
0.317 oz (9 g)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
USB powered
Yes
Dimensions (WxDxH)
2.57 x 0.772 x 0.362" (65.2 x 19.6 x 9.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:01
Uk has collected 6 expert reviews for Freecom DataBar USB-2 256MB USB flash drive 0.25 GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-23 01:30:01
Freecom’s Databar doesn’t sport the rugged design of Corsair’s Voyager, nor the additional security and backup features of the SanDisk and Kingston memory sticks. However, it does provide a conveniently compact and solid storage device at a pretty reas...
Good Compact and lightweight design; affordably priced...
Bad Average performance; maximum capacity is just 32GB...
80%
techradar.com
Updated:
2011-10-23 01:30:01
This latest Databar from Freecom packs in 16GB of space for a mere £24 (inc. VAT), which at £1.50 per MB is amazing value. The design is simple, being a black plastic stick with a separate lid and an overall weight of 9g. Being USB you dont need to in...
Good Low price, Good bundled software, Plenty of storage...
Bad Underwhelming design...
80%
pcadvisor.co.uk
Updated:
2011-10-23 01:30:01
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use. The Freecom USB 2.0 DataBar is priced at £2.81...
Bottom line The Freecom DataBar is a no frills flash drive that does exactly what it says on the tin. Carrie-Ann Skinner Lowest online price: ££10.99...
80%
pocket-lint.com
Updated:
2011-10-23 01:30:01
Memory keys have become an everyday object and while the Freecom DataBar isn’t much to look at, we found it a versatile addition to the mobile user’s kit.>> Our score8/10>> Your score?/10>> See other reviews with this sc...
Good Small. Good software selection...
Bad Not the fastest memory stick...
Bottom line This rather nondescript memory stick is small and discreet and offers plenty of space for not much money. However, the best feature is the bundled software...
80%
expertreviews.co.uk
Updated:
2011-10-23 01:30:01
This is the only 16GB flash drive here, and is identical to the 8GB DataBar in design and features. At £3.96 per gigabyte its reasonable value, but you could buy two of Freecoms 8GB drives instead and still have £19 left over. The drive had impre...
80%
techworld.com
Updated:
2011-10-23 01:30:01
While some of the other USB flash drives we tested have featured a stylish exterior, the Freecom DataBar is a fairly plain black stick in contrast, with a blue LED that flashes when the drive is in use.The Freecom USB 2.0 DataBar is priced at £2.81 pe...
Bottom line The Freecom DataBar is a no frills flash drive that does exactly what it says on the tin...
0%
Brand Image Article code product Stock Price from
Freecom Databar USB flash drive 0.512 GB USB Type-A 2.0 Black Freecom Databar USB flash drive 0.512 GB USB Type-A 2.0 Black
(show image)
23855 Databar 0.00
(excl. VAT)
0 (incl. VAT)
Freecom DataBar USB-2 128MB USB flash drive 0.125 GB Freecom DataBar USB-2 128MB USB flash drive 0.125 GB
(show image)
23853 DataBar USB-2 128MB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)