Samsung L700, 7.2 MP, 1/2.5", CCD, 3x, 4.59 oz (130 g), Silver
Samsung L700. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 2.5". Internal memory: 20 MB. PictBridge. Weight: 4.59 oz (130 g). Product color: Silver