location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FI-6230Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FI-6230Z
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 355.6 mm) Sensor type: CCD
  • - USB port
  • - 45 W
Long product name Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

FI-6230Z, CCD, 600DPI, ADF, 216x355.6mm, 40ppm, USB 2.0, 8.8kg, white/black
More>>>
Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

- Best in its class in cost-performance;
- Cut TCO* costs with the centralized administration function;
- TCO: Total Cost of Ownership;
- New ScandAll PRO features to expand your scanning possibilities;
- "One Touch" operation with ScanSnap mode;
- Enhanced automatic job separation function;
- Generate perfect images with Kofax VRS Professional;
- Various "Intelligent" functions;
- Intelligent Multifeed function;
- Paper protection function;
- Auto page size and color detection functions;
- Enhanced card scanning performance;
- Scan brochures and other small booklets;
- Option: Black Document Pad;
- Option: ScanSnap Carrier Sheet.

Short summary description Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FI-6230Z, 8.5 x 14" (216 x 355.6 mm), 600 x 600 DPI, 24 bit, 40 ppm, 40 ppm, 1.7 sec/page

Long summary description Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu FI-6230Z. Maximum scan size: 8.5 x 14" (216 x 355.6 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 4000 pages. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
8.5 x 14" (216 x 355.6 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Film scanning
No
Grayscale levels
1024
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Flatbed scan speed (b/w, A4)
1.7 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Product color *
Black, White
Performance
Sensor type *
CCD
Daily duty cycle (max) *
4000 pages
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Legal
Yes
Auto Document Feeder (ADF) media weight
41 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
45 W
Power consumption (standby)
5.36 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows 2000 Server, Windows Server 2003
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Certificates
Certification
RoHS
Weight & dimensions
Width
11.9" (301 mm)
Depth
22.3" (567 mm)
Height
9.02" (229 mm)
Weight
19.4 lbs (8.8 kg)
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:51:41
Uk has collected 4 expert reviews for Fujitsu FI-6230Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2020-12-01 03:51:39
No, its not a bird or a plane; its two scanners in one, the fi-6230 incorporating both sheet-fed and flatbed scanners in one unit. A 50-page automatic feeder is built-in to handle high-volume work with TWAIN and ISIS drivers for use with document ma...
0%
computeractive.co.uk
Updated:
2020-12-01 03:51:41
Professional, high-volume, document scanners can be both expensive and bulky. The fi-6230 from Fujitsu, however, is affordable and compact, making it a good choice for the small business looking to capture large amounts of printed information.For those...
Good Fast duplex scanning; compact size; flexible document feeder can handle a variety of documents; flatbed for awkward materials; Twain and Isis drivers...
Bad Bundled scanning software fairly basic...
Bottom line The Fujitsu fi-6230 is a compact, fast, affordable high-volume scanner. Well equipped to handle the needs of small businesses...
60%
v3.co.uk
Updated:
2020-12-01 03:51:40
Professional, high-volume, document scanners can be both expensive and bulky. The fi-6230 from Fujitsu, however, is affordable and compact, making it a good choice for the small business looking to capture large amounts of printed information. For thos...
Good Fast duplex scanning; compact size; flexible document feeder can handle a variety of documents; flatbed for awkward materials; Twain and Isis drivers...
Bad Bundled scanning software fairly basic...
Bottom line The Fujitsu fi-6230 is a compact, fast, affordable high-volume scanner. Well equipped to handle the needs of small businesses...
60%