location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9AGM3-FD Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9AGM3-FD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7367-010R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:18:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI K9AGM3-FD Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM2
  • - micro ATX Realtek ALC883 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name MSI K9AGM3-FD Socket AM2 micro ATX :
The short editorial description of MSI K9AGM3-FD Socket AM2 micro ATX

K9AGM3-FD, AMD 690G, Sockel AM2, DDR2, PCIe, µATX, VGA
More>>>
MSI K9AGM3-FD Socket AM2 micro ATX:
The official marketing text of MSI K9AGM3-FD Socket AM2 micro ATX as supplied by the manufacturer

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

-Key components status hardware monitor.
-Monitor the Dual Core CPU each unit status.
-Optimize System status define.
-Auto speed up with system loading change.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

CPU
AMD® Athlon 64 X2, Athlon 64, and Sempron in the Socket AM2 package.

Short summary description MSI K9AGM3-FD Socket AM2 micro ATX:
This short summary of the MSI K9AGM3-FD Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9AGM3-FD, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8101E, 10/100/1000 Mbps

Long summary description MSI K9AGM3-FD Socket AM2 micro ATX:
This is an auto-generated long summary of MSI K9AGM3-FD Socket AM2 micro ATX based on the first three specs of the first five spec groups.

MSI K9AGM3-FD. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8101E, Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
4
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Rear panel I/O ports
Headphone outputs
1
Microphone in
Yes
Network
LAN controller
Realtek RTL8101E
Networking features
10/100/1000 Mbps
Features
Audio chip
Realtek ALC883
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCI Express x16, 1 x PCI Express x1, 2 x PCI
Weight & dimensions
Width
9.61" (244 mm)
Depth
9.06" (230 mm)
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA 66/100/133 IDE
Floppy disk drive connector
Yes