location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo TeraStation ES 12TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeraStation ES 12TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-XE12TL/R5
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo TeraStation ES 12TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4
  • - Jumbo frames support
  • - LCD
Long product name Buffalo TeraStation ES 12TB Black :
The short editorial description of Buffalo TeraStation ES 12TB Black

TeraStation ES 12TB RAID-based network attached storage
More>>>
Buffalo TeraStation ES 12TB Black:
The official marketing text of Buffalo TeraStation ES 12TB Black as supplied by the manufacturer

TeraStation ES is a cost-effective, reliable RAID-based network attached storage that is packed with an enhanced set of features necessary for management of essential business activities such as business continuity and disaster recovery.

Active Directory integration, real-time share replication, and hot swap and hot spare hard drives make the TeraStation ES the top choice for businesses requiring a low-cost, secure and high quality central file or backup server.

TeraStation's oversized cooling system, heavy-duty power supply and 128-bit AES encryption ensures increased reliability and data security. With these robust business class features, TeraStation ES delivers unmatched performance at a great value.

- Front-loading hot swap hard drives with lockable front panel for easy access
- Active Directory integration
- Soft quota support prevents users/groups from consuming too much disk space
- Replication between multiple TeraStations provides reliable disaster recovery
- Scheduled shut down eliminates unnecessary access and reduces energy costs
- Easy setup wizard and management through intuitive web interface
- RAID Support
- Five operating RAID modes: RAID 0, 1, 5, 10, Normal
- Advanced RAID system continually checks hard drive and RAID performance
- High Performance
- High-speed CPU provides faster performance
- Heavy-duty power supply ensures reliable operation
- 10/100/1000 Gigabit Ethernet with Jumbo Frame support
- Two Ethernet ports for port trunking and load balancing
- Hot Spare enables automatic RAID build in case of a hard drive failure for business continuity
- Optional 128-bit AES HDD encryption
- Large quiet fan cools hard drive efficiently
- Advanced ventilation design reduces internal heat
- LCD shows important TeraStation information and disk status
- Built-in FTP and SFTP server functionality
- Support for Time Machine™ Backup
- NovaBACKUP® Business Essentials for Windows® PCs Included*
- Two USB 2.0 ports for external drive connectivity, UPS, USB printer
- 3-Year Limited Warranty

Short summary description Buffalo TeraStation ES 12TB Black:
This short summary of the Buffalo TeraStation ES 12TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo TeraStation ES 12TB, 12 TB, Black

Long summary description Buffalo TeraStation ES 12TB Black:
This is an auto-generated long summary of Buffalo TeraStation ES 12TB Black based on the first three specs of the first five spec groups.

Buffalo TeraStation ES 12TB. Total installed storage capacity: 12 TB

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
RAID levels
0, 1, 5, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Processor
Number of processors installed
1
Network
Wi-Fi
No
Jumbo frames support
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Supported network protocols
TCP/IP, HTTP, HTTPS, NTP, AFP, SMB/CIFS
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Product color
Black
LED indicators
Yes
Display type
LCD
Performance
Security algorithms
128-bit AES
Software
Bundled software
NovaBACKUP Business Essentials
Power
Power consumption (typical)
86 W
Weight & dimensions
Weight
13.8 lbs (6.25 kg)
Other features
Dimensions (WxDxH)
8.46 x 6.69 x 9.06" (215 x 170 x 230 mm)
Power requirements
100-240 V, 50/60Hz
Compatible operating systems
Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP, Windows 2000, Windows Server 2003, Windows Server 2008, Mac OS X 10.4 - 10.7
Networking features
Gigabit Ethernet
Power LED
Yes
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 04:12:33
Uk has collected 1 expert review for Buffalo TeraStation ES 12TB Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2012-06-01 04:12:33
Updated 4/29/2010: ES and III price difference The TeraStation ES is a less expensive and lower-performance alternative to Buffalo's mainstream four-bay NAS, the TeraStation III. It comes in 2, 4, 6 and 8 TB capacities. Buffalo sent the 2 TB model fo...
Good NFS and DFS support, Dual Gigabit Ethernet with failover, aggregation, Secure, hosted remote access...
Bad Slow admin GUI response, Slow USB and network backup, No nonBuffalo rsync support for network backup...
Bottom line Four-drive Marvell Kirkwood-based business NAS with NFS and AD support and remote, secure web access. Similar to TeraStation III, but lower cost and performance...
0%