IBM logo

IBM TS THINKPAD R51 PMCENT-1.6 15" 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22855
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year parts and labor (system battery: one year).
Long product name IBM TS THINKPAD R51 PMCENT-1.6 15" 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP:

TS THINKPAD R51 PMCENT-1.6 60GB 512MB 15IN MULTIBURNER WX US (CENTRI)

Short summary description IBM TS THINKPAD R51 PMCENT-1.6 15" 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP:

IBM TS THINKPAD R51 PMCENT-1.6, 1.6 GHz, 15", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description IBM TS THINKPAD R51 PMCENT-1.6 15" 0.5 GB 60 GB AMD Mobility Radeon 9000 IGP:

IBM TS THINKPAD R51 PMCENT-1.6. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.