APC logo

APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73138
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W:

BackUPS CS 650VA USV 230V USB serial (DE)(P)

APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W:

The re-invention of the most relied upon desktop UPS in history: the Back-UPS!

The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Serial or USB connectivity gives users more flexibility making installation quicker and easier. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems.

Short summary description APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W:

APC Back-UPS CS 650VA 230V Promo, 0.65 kVA, 400 W, 320 J, 45 dB, Sealed Lead Acid (VRLA), 2.4 min

Long summary description APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W:

APC Back-UPS CS 650VA 230V Promo. Output power capacity: 0.65 kVA, Output power: 400 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.4 min, Typical backup time at half load: 11.4 min. Product color: Beige, Cable length: 78.7" (2 m), Certification: A-Tick,C-Tick,CE,GOST,NEMKO. Weight: 13.3 lbs (6.03 kg), Package weight: 16.1 lbs (7.31 kg). Interface: USB / DB-9 RS-232, Output connections: 1x IEC 320 C13 3x IEC 320 C13, Input connection type: IEC-320 C14

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.