Allied Telesis logo

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply Managed L3+ 1U Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
17601
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply Managed L3+ 1U Silver:

10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply Managed L3+ 1U Silver:

The x900-24XT is one of the most advanced Gigabit Ethernet switches available, with two high-speed 30Gbps expansion bays providing a high level of port flexibility and application versatility unmatched by any other 1RU Gigabit Ethernet switch on the market.

Expansion modules offer 10GbE, gigabit fiber, gigabit copper, and stacking expansion options. These can be used in a variety of configurations to provide tailored solutions that meet wide-ranging physical networking requirements.

The most flexible non-chassis switch available today, the x900-24XT provides fine service provisioning granularity, high availability, advanced QoS, and shares the same modular power supplies used by other x900 series switches.

Short summary description Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply Managed L3+ 1U Silver:

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply, Managed, L3+, Full duplex, Rack mounting, 1U

Long summary description Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply Managed L3+ 1U Silver:

Allied Telesis 10/100/1000T x 24 ports modular GE L3 Switch w/ 2x 30Gbps exp. bays + APOS, DC power supply. Switch type: Managed, Switch layer: L3+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 84 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.