location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 2,5" external enclosure USB2.0 USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2,5" external enclosure USB2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42365
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name DeLOCK 2,5" external enclosure USB2.0 USB powered :
The short editorial description of DeLOCK 2,5" external enclosure USB2.0 USB powered

2,5" external enclosure USB2.0
More>>>
Short summary description DeLOCK 2,5" external enclosure USB2.0 USB powered:
This short summary of the DeLOCK 2,5" external enclosure USB2.0 USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 2,5" external enclosure USB2.0, IDE/ATA, Hot-swap

Long summary description DeLOCK 2,5" external enclosure USB2.0 USB powered:
This is an auto-generated long summary of DeLOCK 2,5" external enclosure USB2.0 USB powered based on the first three specs of the first five spec groups.

DeLOCK 2,5" external enclosure USB2.0. Supported storage drive interfaces: IDE/ATA, Hot-swap

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 42494 storage drive enclosure Black, Blue 2.5" USB powered
(show image)
42494 42494 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42492 storage drive enclosure Black 2.5"
(show image)
42492 42492 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42488 storage drive enclosure Black 2.5"
(show image)
42488 42488 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42486 storage drive enclosure Black, Silver 2.5" USB powered
(show image)
42486 42486 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42478 storage drive enclosure Gray 3.5"
(show image)
42478 42478 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)